Manufacturer: Infineon Technologies
Win Source Part Number: 117621-IRF7350TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 2.1A, 1.5A
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 380pF @ 25V
Maximum Rds On at Id,Vgs: 210 mOhm @ 2.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Mosfet Array N and P-Channel 100V 2.1A, 1.5A 2W Surface Mount 8-SO
MOSFET N/P-CH 100V 2.1A/1.5A 8SO Product overview: IRF7350TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.1A, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2.1A, 1.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7350TRPBF can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 100V 2.1A 8-SOIC
MOSFET N/P-CH 100V 2.1A/1.5A 8SO
MOSFET N/P-CH 100V 2.1A 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 117621-IRF7350TRPBF | IRF7350TRPBFTR-ND | 289-IRF7350TRPBF | IRF7350TRPBF | IRF7350TRPBF | 376-IRF7350TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7350TRPBF | FET, MOSFET Arrays | 100V 2.1A 1.5A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N/P-CH 100V 2.1A 8-SOIC |
| Polarity | P-Channel | P-Channel; N and P-Channel | ||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | |||
| PD | 2000 milliwatts | 2000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |