Infineon Technologies AG 20V 6.8A MOSFET Transistor IRF7402TR

Description
MOSFET N-CH 20V 6.8A 8SO Product overview: IRF7402TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7402TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 6.8A 8SO Product overview: IRF7402TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7402TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 6.8A MOSFET Transistor - 278-IRF7402TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 6.8A MOSFET Transistor
278-IRF7402TR
20V 6.8A MOSFET Transistor 278-IRF7402TR
MOSFET N-CH 20V 6.8A 8SO Product overview: IRF7402TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7402TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 6.8A 8SO Product overview: IRF7402TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7402TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7402TR - 921439-IRF7402TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7402TR
921439-IRF7402TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7402TR 921439-IRF7402TR
Manufacturer: Infineon Technologies Win Source Part Number: 921439-IRF7402TR Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 6.8A (Ta) 2.5W (Ta) Surface Mount 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 921439-IRF7402TR
Series: HEXFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 6.8A (Ta) 2.5W (Ta) Surface Mount 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - IRF7402TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7402TR-ND
Single FETs, MOSFETs IRF7402TR-ND
N-Channel 20V 6.8A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 20V 6.8A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - IRF7402TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRF7402TR
Integrated Circuits (ICs) - Transistors - MOSFETs IRF7402TR
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IRF7402TR 921439-IRF7402TR IRF7402TR-ND IRF7402TR
Product Name 20V 6.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7402TR Single FETs, MOSFETs Integrated Circuits (ICs) - Transistors - MOSFETs
PD 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details