Infineon Technologies AG 55V 4.7A 3.4A MOSFET Transistor IRF7343TRPBF

Description
MOSFET N/P-CH 55V 4.7A/3.4A 8SO Product overview: IRF7343TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 4.7A, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 4.7A, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7343TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 55V 4.7A/3.4A 8SO Product overview: IRF7343TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 4.7A, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 4.7A, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7343TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 4.7A 3.4A MOSFET Transistor
289-IRF7343TRPBF
55V 4.7A 3.4A MOSFET Transistor 289-IRF7343TRPBF
MOSFET N/P-CH 55V 4.7A/3.4A 8SO Product overview: IRF7343TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 4.7A, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 4.7A, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7343TRPBF can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 55V 4.7A/3.4A 8SO Product overview: IRF7343TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 4.7A, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 4.7A, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7343TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1711915P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1711915P
MOSFETs 1711915P
Infineon IRF7343TRPBF MOSFET

Infineon IRF7343TRPBF MOSFET

Supplier's Site
MOSFETs - 1702265 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1702265
MOSFETs 1702265
Infineon IRF7343TRPBF MOSFET

Infineon IRF7343TRPBF MOSFET

Supplier's Site
MOSFETs - 1711915 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1711915
MOSFETs 1711915
Infineon IRF7343TRPBF MOSFET

Infineon IRF7343TRPBF MOSFET

Supplier's Site
FET, MOSFET Arrays - IRF7343PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7343PBFDKR-ND
FET, MOSFET Arrays IRF7343PBFDKR-ND
Mosfet Array N and P-Channel 55V 4.7A, 3.4A 2W Surface Mount 8-SO

Mosfet Array N and P-Channel 55V 4.7A, 3.4A 2W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - IRF7343PBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7343PBFTR-ND
FET, MOSFET Arrays IRF7343PBFTR-ND
Mosfet Array N and P-Channel 55V 4.7A, 3.4A 2W Surface Mount 8-SO

Mosfet Array N and P-Channel 55V 4.7A, 3.4A 2W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - IRF7343PBFCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7343PBFCT-ND
FET, MOSFET Arrays IRF7343PBFCT-ND
Mosfet Array N and P-Channel 55V 4.7A, 3.4A 2W Surface Mount 8-SO

Mosfet Array N and P-Channel 55V 4.7A, 3.4A 2W Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7343TRPBF - 017513-IRF7343TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7343TRPBF
017513-IRF7343TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7343TRPBF 017513-IRF7343TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017513-IRF7343TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Family Name: IRF7343 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 4.7A, 3.4A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 740pF @ 25V Maximum Rds On at Id,Vgs: 50 mOhm @ 4.7A, 10V Alternative Parts (Cross-Reference): STS4C3F60L; AO4612; IRF7343TR; Introduction Date: February 24, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017513-IRF7343TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Family Name: IRF7343
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 4.7A, 3.4A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 740pF @ 25V
Maximum Rds On at Id,Vgs: 50 mOhm @ 4.7A, 10V
Alternative Parts (Cross-Reference): STS4C3F60L; AO4612; IRF7343TR;
Introduction Date: February 24, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7343TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7343TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7343TRPBF
MOSFET N/P-CH 55V 4.7A/3.4A 8SO

MOSFET N/P-CH 55V 4.7A/3.4A 8SO

Supplier's Site
FET, MOSFET Arrays - IRF7343TRPBF - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRF7343TRPBF
FET, MOSFET Arrays IRF7343TRPBF
MOSFET N/P-CH 55V 8-SOIC

MOSFET N/P-CH 55V 8-SOIC

Supplier's Site Datasheet
MOSFET N/P-CH 55V 8-SOIC - 376-IRF7343TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 55V 8-SOIC
376-IRF7343TRPBF
MOSFET N/P-CH 55V 8-SOIC 376-IRF7343TRPBF
MOSFET N/P-CH 55V 8-SOIC

MOSFET N/P-CH 55V 8-SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT DUAL N/PCh 55V 4.7A

MOSFET MOSFT DUAL N/PCh 55V 4.7A

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF7343TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRF7343TRPBF
55V 50mΩ@4.7A,10V 2W 1V@250uA 1PCSN-Channel&1PCSP- Channel SOIC-8 MOSFETs ROHS

55V 50mΩ@4.7A,10V 2W 1V@250uA 1PCSN-Channel&1PCSP-Channel SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet
Dual N/p Channel Mosfet, 55V, Soic; Transistor Polarity Infineon - 19K8265 - Newark, An Avnet Company
Chicago, IL, United States
Dual N/p Channel Mosfet, 55V, Soic; Transistor Polarity Infineon
19K8265
Dual N/p Channel Mosfet, 55V, Soic; Transistor Polarity Infineon 19K8265
DUAL N/P CHANNEL MOSFET, 55V, SOIC; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:4.7A; On Resistance Rds(on):0.043ohm; Transistor Mounting:Surface Mount; Product Range:-RoHS Compliant: Yes

DUAL N/P CHANNEL MOSFET, 55V, SOIC; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:4.7A; On Resistance Rds(on):0.043ohm; Transistor Mounting:Surface Mount; Product Range:-RoHS Compliant: Yes

Supplier's Site
Transistor - 17442391 - Radwell International
Willingboro, NJ, United States
Transistor
17442391
Transistor 17442391
(PRICE/TC) DUAL N/P CHANNEL MOSFET, 55V, SOIC; TRANSISTOR POLARITY:N AND P CHANNEL; CONTINUOUS DRAIN CURRENT ID:4.7A; DRAIN SOURCE VOLTAGE VDS:55V; ON. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) DUAL N/P CHANNEL MOSFET, 55V, SOIC; TRANSISTOR POLARITY:N AND P CHANNEL; CONTINUOUS DRAIN CURRENT ID:4.7A; DRAIN SOURCE VOLTAGE VDS:55V; ON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor - 66770886 - Radwell International
Willingboro, NJ, United States
Transistor
66770886
Transistor 66770886
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 4.7A I(D), 55V, 0.05OHM, 2-ELEMENT, N-CHANNEL AND P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SO-8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 4.7A I(D), 55V, 0.05OHM, 2-ELEMENT, N-CHANNEL AND P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SO-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-IRF7343TRPBF 1711915P 1702265 IRF7343PBFDKR-ND 017513-IRF7343TRPBF IRF7343TRPBF IRF7343TRPBF 376-IRF7343TRPBF IRF7343TRPBF IRF7343TRPBF 19K8265 17442391
Product Name 55V 4.7A 3.4A MOSFET Transistor MOSFETs MOSFETs FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7343TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET N/P-CH 55V 8-SOIC MOSFET Triode/MOS Tube/Transistor >> MOSFETs Dual N/p Channel Mosfet, 55V, Soic; Transistor Polarity Infineon Transistor
Polarity N-Channel; P-Channel P-Channel P-Channel; N and P-Channel N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL N-Channel P-Channel
MOSFET Operating Mode Enhancement Depletion Enhancement; ENHANCEMENT MODE
V(BR)DSS 55 volts 55 volts 55 volts 55 volts 55 volts
PD 2 milliwatts 2000 milliwatts 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ44ZS - 1149887-AUIRFZ44ZS - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details