MOSFET 2N-CH 20V 5.2A 8SO Product overview: IRF7301PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7301PBF can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 20V 5.2A 2W Surface Mount 8-SO
20V DUAL N-CHANNEL HEXFET POWER MOSFET IN A SO-8 PACKAGE
MOSFET 2N-CH 20V 5.2A 8SO
MOSFET 2N-CH 20V 5.2A 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-IRF7301PBF | IRF7301PBF-ND | 70016981 | IRF7301PBF | IRF7301PBF |
| Product Name | 20V 5.2A MOSFET Transistor | FET, MOSFET Arrays | 20V DUAL N-CHANNEL HEXFET POWER MOSFET IN A SO-8 PACKAGE | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tube | "8-SOIC (0.154"", 3.90mm Width)" | SO-8 | 8-SOIC (0.154", 3.90mm Width) | |
| Packing Method | Tube | Tube; Tube | |||
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| V(BR)DSS | 20 volts | 20 volts |