Win Source Part Number: 1210003-IRF60SC241AR
Category: Discrete Semiconductor Products>Transistors
Series: StrongIRFET™
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 360A (Tc)
Rds On (Max) @ Id, Vgs: 1.3mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 3.7V @ 250µA
Power Dissipation (Max): 2.4W (Ta), 417W (Tc)
Package / Case: TO-263-7, D²Pak (6 Leads + Tab)
Supplier Device Package: PG-TO263-7
Gate Charge (Qg) (Max) @ Vgs: 388 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 16000 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IRF60SC241; SP001646066;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 448-IRF60SC241ARMA1D
Base Product Number: IRF60SC241
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
MOSFET N-CH 60V 360A TO263-7
MOSFET, N-CH, 60V, 363A, TO-263/D2PAK ROHS COMPLIANT: YES
| RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2207471 | 1210003-IRF60SC241ARMA1 | IRF60SC241ARMA1 | 91AH7694 |
| Product Name | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 60V, 363A, To-263/d2Pak Rohs Compliant Infineon |
| Package Type | TO-263; TO-263 | SOT3 | TO-263; TO-263-7, D2PAK (6 Leads + Tab) | TO-3; TO-263 |