Infineon Technologies AG Single FETs, MOSFETs IRF6665TRPBF

Description
IRF6665 - 12V-300V N-Channel Power MOSFET
Request a Quote Datasheet
Description
IRF6665 - 12V-300V N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRF6665TRPBF - Rochester Electronics
Newburyport, MA, United States
IRF6665 - 12V-300V N-Channel Power MOSFET

IRF6665 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
 - IRF6665TRPBF - Rochester Electronics
Newburyport, MA, United States
IRF6665 - 12V-300V N-Channel Power MOSFET

IRF6665 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF6665TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6665TRPBFTR-ND
Single FETs, MOSFETs IRF6665TRPBFTR-ND
N-Channel 100V 4.2A (Ta), 19A (Tc) 2.2W (Ta), 42W (Tc) Surface Mount DIRECTFET™ SH

N-Channel 100V 4.2A (Ta), 19A (Tc) 2.2W (Ta), 42W (Tc) Surface Mount DIRECTFET™ SH

Buy Now Datasheet
Singapore, Singapore
100V 4.2A MOSFET Transistor
278-IRF6665TRPBF
100V 4.2A MOSFET Transistor 278-IRF6665TRPBF
MOSFET N-CH 100V 4.2A DIRECTFET Product overview: IRF6665TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6665TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 4.2A DIRECTFET Product overview: IRF6665TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6665TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6665TRPBF - 069326-IRF6665TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6665TRPBF
069326-IRF6665TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6665TRPBF 069326-IRF6665TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069326-IRF6665TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Ta), 42W (Tc) Family Name: IRF6665 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET SH Dimension: DirectFET Isometric SH Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 4.2A (Ta), 19A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 530pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 62 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): MSAFR38N10A; 2SK3443(TE24L); AON2290; 2SK3443; Introduction Date: August 25, 2006 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069326-IRF6665TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.2W (Ta), 42W (Tc)
Family Name: IRF6665
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET SH
Dimension: DirectFET Isometric SH
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 4.2A (Ta), 19A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 530pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 62 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): MSAFR38N10A; 2SK3443(TE24L); AON2290; 2SK3443;
Introduction Date: August 25, 2006
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100V 1 x N-CH HEXFET for Digital Audio

MOSFET 100V 1 x N-CH HEXFET for Digital Audio

Buy Now Datasheet
Mosfet, N-Ch, 100V, 19A, 150Deg C, 42W; Channel Type Infineon - 91Y4745 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 19A, 150Deg C, 42W; Channel Type Infineon
91Y4745
Mosfet, N-Ch, 100V, 19A, 150Deg C, 42W; Channel Type Infineon 91Y4745
MOSFET, N-CH, 100V, 19A, 150DEG C, 42W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 19A, 150DEG C, 42W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6665TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6665TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6665TRPBF
MOSFET N-CH 100V 4.2A DIRECTFET

MOSFET N-CH 100V 4.2A DIRECTFET

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF6665TRPBF IRF6665TRPBFTR-ND 278-IRF6665TRPBF 069326-IRF6665TRPBF IRF6665TRPBF 91Y4745 IRF6665TRPBF
Product Name Single FETs, MOSFETs 100V 4.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6665TRPBF MOSFET Mosfet, N-Ch, 100V, 19A, 150Deg C, 42W; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type DirectFET DirectFET™ Isometric SH Tape & Reel (TR) SOT3; DIRECTFET SH TO-3 DirectFETTM Isometric SH
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data