Mosfet Array 2 P-Channel (Dual) 12V 7.8A 2W Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 1046607-IRF7325
Packaging: Tube/Rail
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 7.8A
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 33nC @ 4.5V
Max Input Capacitance: 2020pF @ 10V
Maximum Rds On at Id,Vgs: 24 mOhm @ 7.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 12V 7.8A 8SO
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF7325-ND | 1046607-IRF7325 | IRF7325 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7325 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | |
| Polarity | P-Channel | ||
| V(BR)DSS | 12 volts |