IRF7389 - Automotive HEXFET P-Channel Power MOSFET
MOSFET N/P-CH 30V 8SO Product overview: IRF7389TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7389TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 017518-IRF7389TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2.5W
Drain-Source Breakdown Voltage: 30V
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 33nC @ 10V
Max Input Capacitance: 650pF @ 25V
Maximum Rds On at Id,Vgs: 29 mOhm @ 5.8A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Mosfet Array N and P-Channel 30V 2.5W Surface Mount 8-SO
Mosfet Array N and P-Channel 30V 2.5W Surface Mount 8-SO
Mosfet Array N and P-Channel 30V 2.5W Surface Mount 8-SO
MOSFET N/P-CH 30V 8SO
DUAL N/P CHANNEL MOSFET, 30V, SOIC; Transistor Polarity:Complementa
MOSFET MOSFT DUAL N/PCh 30V 7.3A
MOSFET N/P-CH 30V 8-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF7389TRPBF | 289-IRF7389TRPBF | 017518-IRF7389TRPBF | IRF7389PBFCT-ND | IRF7389TRPBF | 40M7950 | IRF7389TRPBF | IRF7389TRPBF |
| Product Name | 30V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7389TRPBF | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Dual N/p Channel Mosfet, 30V, Soic; Transistor Polarity Infineon | MOSFET | FET, MOSFET Arrays | |
| Polarity | P-Channel | N-Channel; P-Channel | P-Channel | P-Channel | P-Channel; N and P-Channel | |||
| Package Type | SO8 | Tape & Reel (TR) | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | 8-SOIC (0.154", 3.90mm Width) | ||
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts |