Infineon Technologies AG 55V 3.4A MOSFET Transistor IRF7342QTRPBF

Description
MOSFET 2P-CH 55V 3.4A 8SOIC Product overview: IRF7342QTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7342QTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 55V 3.4A 8SOIC Product overview: IRF7342QTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7342QTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
55V 3.4A MOSFET Transistor - 289-IRF7342QTRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
55V 3.4A MOSFET Transistor
289-IRF7342QTRPBF
55V 3.4A MOSFET Transistor 289-IRF7342QTRPBF
MOSFET 2P-CH 55V 3.4A 8SOIC Product overview: IRF7342QTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7342QTRPBF can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 55V 3.4A 8SOIC Product overview: IRF7342QTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7342QTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7342QTRPBF
106073-IRF7342QTRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7342QTRPBF 106073-IRF7342QTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 106073-IRF7342QTRPBF Packaging: Cut Reel Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Family Name: IRF7342Q Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 3.4A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 690pF @ 25V Maximum Rds On at Id,Vgs: 105 mOhm @ 3.4A, 10V Alternative Parts (Cross-Reference): AUIRF7342Q; STS3DPF60L; SH8J31 TB; SH8J31GZETB; Introduction Date: July 23, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 106073-IRF7342QTRPBF
Packaging: Cut Reel
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: IRF7342Q
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 3.4A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 690pF @ 25V
Maximum Rds On at Id,Vgs: 105 mOhm @ 3.4A, 10V
Alternative Parts (Cross-Reference): AUIRF7342Q; STS3DPF60L; SH8J31 TB; SH8J31GZETB;
Introduction Date: July 23, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7342QTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7342QTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7342QTRPBF
MOSFET 2P-CH 55V 3.4A 8SOIC

MOSFET 2P-CH 55V 3.4A 8SOIC

Supplier's Site
FET, MOSFET Arrays - IRF7342QTRPBF - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRF7342QTRPBF
FET, MOSFET Arrays IRF7342QTRPBF
MOSFET 2P-CH 55V 3.4A 8SOIC

MOSFET 2P-CH 55V 3.4A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-IRF7342QTRPBF 106073-IRF7342QTRPBF IRF7342QTRPBF IRF7342QTRPBF
Product Name 55V 3.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7342QTRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type Cut Tape (CT) SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width)
Packing Method Cut Tape (CT) Tape Reel; Cut Reel Cut Tape (CT)
Polarity P-Channel P-Channel; 2 P-Channel (Dual)
V(BR)DSS 55 volts 55 volts
Unlock Full Specs
to access all available technical data