N-Channel 20V 18A (Ta), 81A (Tc) 2.2W (Ta), 42W (Tc) Surface Mount DIRECTFET™ ST
MOSFET N-CH 20V 18A DIRECTFET Product overview: IRF6636TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6636TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 017471-IRF6636TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.2W (Ta), 42W (Tc)
Family Name: IRF6636
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET ST
Dimension: DirectFET Isometric ST
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 18A (Ta), 81A (Tc)
Gate-Source Threshold Voltage: 2.45V @ 250μA
Max Gate Charge: 27nC @ 4.5V
Max Input Capacitance: 2420pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 18A, 10V
Alternative Parts (Cross-Reference): 2SK3397; 2SK3397(TE24L,Q); 2SK3397(T4LMBSH,Q); 2SK3397(TE24L);
Introduction Date: May 29, 2006
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
MOSFET N-CH 20V 18A DIRECTFET
MOSFET N-CH 20V 18A DIRECTFET
IRF6636 - 12V-300V N-CHANNEL POW
IRF6636 - 12V-300V N-CHANNEL POW
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF6636TRPBFTR-ND | 278-IRF6636TRPBF | 017471-IRF6636TRPBF | 376-IRF6636TRPBF | IRF6636TRPBF | IRF6636TRPBF |
| Product Name | Single FETs, MOSFETs | 20V 18A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6636TRPBF | MOSFET N-CH 20V 18A DIRECTFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | DirectFET™ Isometric ST | Tape & Reel (TR) | SOT3; DIRECTFET ST | DirectFETTM Isometric ST | DirectFET™ Isometric ST | |
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | ||||
| PD | 42 milliwatts | 2200 to 42000 milliwatts | 42000 milliwatts | 2200 milliwatts | ||
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |