Infineon Technologies AG 25V 28A MOSFET Transistor IRF6892STR1PBF

Description
MOSFET N-CH 25V 28A DIRECTFET Product overview: IRF6892STR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6892STR1PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 25V 28A DIRECTFET Product overview: IRF6892STR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6892STR1PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25V 28A MOSFET Transistor - 278-IRF6892STR1PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 28A MOSFET Transistor
278-IRF6892STR1PBF
25V 28A MOSFET Transistor 278-IRF6892STR1PBF
MOSFET N-CH 25V 28A DIRECTFET Product overview: IRF6892STR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6892STR1PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 28A DIRECTFET Product overview: IRF6892STR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6892STR1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6892STR1PBF - 777025-IRF6892STR1PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6892STR1PBF
777025-IRF6892STR1PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6892STR1PBF 777025-IRF6892STR1PBF
Manufacturer: Infineon Technologies Win Source Part Number: 777025-IRF6892STR1PB F Series: HEXFET Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: DirectFET Isometric S3C Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 28A (Ta), 125A (Tc) Part Status: Obsolete(EOL) Family Name: IRF6892S Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: DIRECTFET S3C Channel Type Type: N Drain Source Voltage: 25V Vgs(th) (Maximum) @ Id: 2.1V @ 50μA Gate Charge (Qg) (Maximum) @ Vgs: 25nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 2510pF @ 13V Vgs (Maximum): ±16V Power Dissipation (Maximum): 2.1W (Ta), 42W (Tc) Rds On (Maximum) @ Id, Vgs: 1.7 mOhm @ 28A, 10V Alternative Parts (Cross-Reference): CSD16401Q5T; SiR438DP-T1-GE3; RJK0236DPA-00-J5A; RJK0206DPA-00-J53; Introduction Date: April 04, 2012 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 777025-IRF6892STR1PBF
Series: HEXFET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: DirectFET Isometric S3C
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 28A (Ta), 125A (Tc)
Part Status: Obsolete(EOL)
Family Name: IRF6892S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: DIRECTFET S3C
Channel Type Type: N
Drain Source Voltage: 25V
Vgs(th) (Maximum) @ Id: 2.1V @ 50μA
Gate Charge (Qg) (Maximum) @ Vgs: 25nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 2510pF @ 13V
Vgs (Maximum): ±16V
Power Dissipation (Maximum): 2.1W (Ta), 42W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.7 mOhm @ 28A, 10V
Alternative Parts (Cross-Reference): CSD16401Q5T; SiR438DP-T1-GE3; RJK0236DPA-00-J5A; RJK0206DPA-00-J53;
Introduction Date: April 04, 2012
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6892STR1PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6892STR1PBF
MOSFET N-CH 25V 28A DIRECTFET

MOSFET N-CH 25V 28A DIRECTFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF6892STR1PBF 777025-IRF6892STR1PBF IRF6892STR1PBF
Product Name 25V 28A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6892STR1PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2100 milliwatts 2100 to 42000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF540ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers