Infineon Technologies AG MOSFETs IRF7313TRPBF

Description
Infineon MOSFET IRF7313TRPBF
Request a Quote Datasheet
Description
Infineon MOSFET IRF7313TRPBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2579301P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579301P
MOSFETs 2579301P
Infineon MOSFET IRF7313TRPBF

Infineon MOSFET IRF7313TRPBF

Supplier's Site
MOSFETs - 2579300 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579300
MOSFETs 2579300
Infineon MOSFET IRF7313TRPBF

Infineon MOSFET IRF7313TRPBF

Supplier's Site
MOSFETs - 2579301 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579301
MOSFETs 2579301
Infineon MOSFET IRF7313TRPBF

Infineon MOSFET IRF7313TRPBF

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7313TRPBF - 109613-IRF7313TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7313TRPBF
109613-IRF7313TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7313TRPBF 109613-IRF7313TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 109613-IRF7313TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Family Name: IRF7313 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.5A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 33nC @ 10V Max Input Capacitance: 650pF @ 25V Maximum Rds On at Id,Vgs: 29 mOhm @ 5.8A, 10V Alternative Parts (Cross-Reference): DMN3024LSD; FDS6982-NF40; FDS6982-NF073; FDS6982S-NF40; Introduction Date: August 25, 1997 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 109613-IRF7313TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Family Name: IRF7313
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.5A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 33nC @ 10V
Max Input Capacitance: 650pF @ 25V
Maximum Rds On at Id,Vgs: 29 mOhm @ 5.8A, 10V
Alternative Parts (Cross-Reference): DMN3024LSD; FDS6982-NF40; FDS6982-NF073; FDS6982S-NF40;
Introduction Date: August 25, 1997
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 6.5A MOSFET Transistor
289-IRF7313TRPBF
30V 6.5A MOSFET Transistor 289-IRF7313TRPBF
MOSFET 2N-CH 30V 6.5A 8SO Product overview: IRF7313TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7313TRPBF can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 6.5A 8SO Product overview: IRF7313TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7313TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - IRF7313PBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7313PBFTR-ND
FET, MOSFET Arrays IRF7313PBFTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 6.5A 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 6.5A 2W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - IRF7313PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7313PBFDKR-ND
FET, MOSFET Arrays IRF7313PBFDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 6.5A 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 6.5A 2W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - IRF7313PBFCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7313PBFCT-ND
FET, MOSFET Arrays IRF7313PBFCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 6.5A 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 6.5A 2W Surface Mount 8-SO

Buy Now Datasheet
Mosfet, N-Ch, 30V, 6.5A, 150Deg C, 2W; Transistor Polarity Infineon - 42Y0405 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 6.5A, 150Deg C, 2W; Transistor Polarity Infineon
42Y0405
Mosfet, N-Ch, 30V, 6.5A, 150Deg C, 2W; Transistor Polarity Infineon 42Y0405
MOSFET, N-CH, 30V, 6.5A, 150DEG C, 2W; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.5A; On Resistance Rds(on):0.023ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 6.5A, 150DEG C, 2W; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.5A; On Resistance Rds(on):0.023ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT DUAL NCh 30V 6.5A

MOSFET MOSFT DUAL NCh 30V 6.5A

Buy Now Datasheet
FET, MOSFET Arrays - IRF7313TRPBF - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRF7313TRPBF
FET, MOSFET Arrays IRF7313TRPBF
MOSFET 2N-CH 30V 6.5A 8-SOIC

MOSFET 2N-CH 30V 6.5A 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7313TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7313TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7313TRPBF
MOSFET 2N-CH 30V 6.5A 8SO

MOSFET 2N-CH 30V 6.5A 8SO

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2579301P 109613-IRF7313TRPBF 289-IRF7313TRPBF IRF7313PBFTR-ND 42Y0405 IRF7313TRPBF IRF7313TRPBF IRF7313TRPBF
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7313TRPBF 30V 6.5A MOSFET Transistor FET, MOSFET Arrays Mosfet, N-Ch, 30V, 6.5A, 150Deg C, 2W; Transistor Polarity Infineon MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SO-8; SO-8 SOT3; 8-SO Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" TO-3 8-SOIC (0.154", 3.90mm Width)
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 30 volts 30 volts 30 volts
PD 2000 milliwatts 2 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR120ZTRL - 122818-AUIRFR120ZTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 35000 milliwatts
View Details
4 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details