Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7402PBF IRF7402PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046628-IRF7402PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.8A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 22nC @ 4.5V Max Input Capacitance: 650pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 35 mOhm @ 4.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046628-IRF7402PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.8A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 22nC @ 4.5V Max Input Capacitance: 650pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 35 mOhm @ 4.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7402PBF - 1046628-IRF7402PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7402PBF
1046628-IRF7402PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7402PBF 1046628-IRF7402PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046628-IRF7402PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.8A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 22nC @ 4.5V Max Input Capacitance: 650pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 35 mOhm @ 4.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046628-IRF7402PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.8A (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 22nC @ 4.5V
Max Input Capacitance: 650pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 35 mOhm @ 4.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRF7402PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7402PBF-ND
Single FETs, MOSFETs IRF7402PBF-ND
N-Channel 20V 6.8A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 20V 6.8A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
20V 6.8A MOSFET Transistor - 278-IRF7402PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 6.8A MOSFET Transistor
278-IRF7402PBF
20V 6.8A MOSFET Transistor 278-IRF7402PBF
MOSFET N-CH 20V 6.8A 8SO Product overview: IRF7402PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7402PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 6.8A 8SO Product overview: IRF7402PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7402PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7402PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7402PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7402PBF
MOSFET N-CH 20V 6.8A 8SO

MOSFET N-CH 20V 6.8A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1046628-IRF7402PBF IRF7402PBF-ND 278-IRF7402PBF IRF7402PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7402PBF Single FETs, MOSFETs 20V 6.8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 20 volts
PD 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2496868P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-220; TO-220
View Details
9 suppliers
400 Watt, 48 Volt, 1.8 - 2.2 GHz GaN RF Power Transistor - QPD2195 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19.1 dB
View Details