Infineon Technologies AG Datasheets for Pressure Sensors

Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more

Product Name Notes
Applications Automotive high-voltage battery management system (BMS) Seat control module XENSIV™ - KP466 highly sensitive barometric air pressure sensor IC with SPI interface tailored for seat somfort applications The Infineon...
Applications Diesel direct injection Multi-port fuel injection XENSIV™ - KP464 highly sensitive barometric air pressure sensor IC with SPI interface tailored for ECU and MAF application The Infineon KP464 is...
The Infineon XENSIV KP300 is a pressure sensor used for side crash detection in passenger cars. It is assembled in a door module within the car's side door and provides...
The Infineon XENSIV KP305 is a pressure sensor for side crash detection in passenger cars and other collision detection systems. It provides an output proportional to the pressure change inside...
The KP215F1701 is a miniaturized Analog Manifold Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal conditioning circuit implemented in BiCMOS...
The KP229E2701 is a miniaturized Analog Manifold Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal conditioning circuit implemented in BiCMOS...
The KP229E3111 is a miniaturized Analog Manifold Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal conditioning circuit implemented in BiCMOS...
The KP229E3518 is a miniaturized Analog Manifold Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal conditioning circuit implemented in BiCMOS...
The KP400 is a monolithically integrated pressure sensor with a programmable PSI5 interface, designed for passive safety vehicle systems. It provides fast reaction times and helps fulfill current and future...
The KP400 is a monolithically integrated pressure sensor with a programmable PSI5 interface, designed for passive safety vehicle systems. It provides fast reaction times and helps fulfill existing and future...
The KP465 is a high-precision miniaturized digital absolute pressure sensor using a capacitive sensing principle. It converts pressure into a 10-, 12- or 14-bit digital value transmitted via SPI interface...
XENSIV™ - KP200 pressure sensor IC for side crash detection and pedestrian protection The Infineon XENSIV KP200 is a PSI5 and AK-LV 29 compliant and fully mono-lithically integrated pressure sensor...
XENSIV™ - KP201 pressure sensor for Side Crash Detection and Pedestrian Protection Systems for high operating temperature The Infineon XENSIV KP201 is a pressure sensor especially qualified for high temperatures...
XENSIV™ - KP204 pressure sensor for Side Crash and Pedestrian Impact Detection The Infineon XENSIV KP204 is a pressure sensor for the detection of side crashes in passenger cars. In...
XENSIV™ - KP226-IG E3411 analog Turbo MAP pressure sensor for automotive, industrial and consumer markets Infineon´s XENSIV KP226-IG E3411 is a miniaturized Analog Manifold Air Pressure Sensor IC based on...
XENSIV™ - KP226E3408 analog Turbo MAP sensor with improved accuracy pressure sensing With our latest Infineon KP226E3408 the broad family of Infineon Turbo MAP sensors is further extended. This new...
XENSIV™ - KP229F3519 analog MAP pressure sensor, automotive qualified The KP229F3519 is a miniaturized Analog Manifold Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with...
XENSIV™ - KP229L2920 analog MAP pressure sensor, automotive qualified The Infineon XENSIV KP229L2920 is a miniaturized Analog Manifold Air Pressure Sensor IC based on a capacitive principle. It is surface...
XENSIV™ - KP234 analog barometric air pressure sensor for high precision pressure sensing The KP234 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It...
XENSIV™ - KP235 analog absolute pressure sensor for advanced automotive, industrial and consumer markets The KP235 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle.
XENSIV™ - KP236 analog barometric air pressure sensor based on capacitive principle The KP236 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It is...
XENSIV™ - KP236N6165 analog barometric pressure sensor, automotive qualified with large temperature range The KP236N6165 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It...
XENSIV™ - KP254 digital barometric pressure sensor, ISO 26262 ready The Infineon KP254 is a miniaturized digital barometric air pressure sensor, based on a capacitive principle. The XENSIVTM pressure...
XENSIV™ - KP256 digital barometric pressure sensor with self diagnosis features, ISO 26262 ready The KP256 is a miniaturized Digital Barometric Air Pressure Sensor IC based on a capacitive principle.
XENSIV™ - KP276A1201 digital Turbo MAP (dTMAP) pressure sensor with SENT output and temperature sensor interface Infineon´s KP276A1201 is a miniaturized digital absolute pressure sensor based on a capacitive principle.
XENSIV™ - KP276D1201 digital absolute pressure sensor for automotive applications and industrial control KP276D1201 is a miniaturized Digital Absolute Pressure Sensor IC based on a capacitive principle from Infineon XENSIV.
XENSIV™ - KP276D1505 digital absolute pressure sensor with SENT output and temperature sensor interface Our Infineon XENSIV KP276D1505 is a miniaturized Digital Absolute Pressure Sensor IC based on a capacitive...
XENSIV™ - KP464E highly sensitive barometric air pressure sensor IC with SPI interface with integrated signal path diagnosis features The Infineon KP464E is a miniaturized barometric air pressure sensor IC...
XENSIV™ - KP466P BMS satellite air pressure sensor to detect thermal runaway events in eVehicles The latest member of the KP46x digital air pressure sensor family is dedicated for the...
XENSIV™ - KP467 first autonomous air pressure sensor to permanently monitor and detect thermal runaway events in battery electric vehicles A modern battery electric vehicle is constantly monitored by a...
XENSIV™ - SP49 high level of integration tire pressure monitoring sensor ensures industry leading performance TPMS Optimized for battery-powered apps, SP49 with flexible wake-up, power management, ultra-low power down current.
XENSIV™ - SP490-01-12 high level of integration tire pressure monitoring sensor ensures industry leading performance TPMS Optimized for battery-powered apps, SP49 with flexible wake-up, power management, ultra-low power down current.
XENSIV™ - SP49T-05-12 high level of integration tire pressure monitoring sensor ensures industry leading performance TPMS Optimized for battery-powered apps, SP49 with flexible wake-up, power management, ultra-low power down current.
XENSIV™ DPS368 - ultra small waterproof pressure sensor, environmentally protected against water (IPx8), dust & humidity XENSIVTM DPS368 is a miniaturized digital barometric air pressure sensor with ultra-high precision...
XENSIV(TM) - SP400-11-01 Automotive Tire Pressure Monitoring Sensor with pressure range 100 to 900 kPa The Infineon XENSIVTM SP40PLUS provides a very high level of integration, and is optimized...
XENSIV(TM) - SP400-11-11 Automotive Tire Pressure Monitoring Sensor with pressure range 100 to 900 kPa and 12+2kB flash memory The Infineon XENSIVTM SP40PLUS provides a very high level of...
XENSIV(TM) - SP400-15-11 Automotive Tire Pressure Monitoring Sensor with pressure range 100 to 1400 kPa, truck derivative The Infineon XENSIVTM SP40PLUS provides a very high level of integration, and...