Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7233TRPBF IRF7233TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 133469-IRF7233TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 9.5A (Ta) Gate-Source Threshold Voltage: 600mV @ 250μA Max Gate Charge: 74nC @ 5V Max Input Capacitance: 6000pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 20 mOhm @ 9.5A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 133469-IRF7233TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 9.5A (Ta) Gate-Source Threshold Voltage: 600mV @ 250μA Max Gate Charge: 74nC @ 5V Max Input Capacitance: 6000pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 20 mOhm @ 9.5A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7233TRPBF - 133469-IRF7233TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7233TRPBF
133469-IRF7233TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7233TRPBF 133469-IRF7233TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 133469-IRF7233TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 9.5A (Ta) Gate-Source Threshold Voltage: 600mV @ 250μA Max Gate Charge: 74nC @ 5V Max Input Capacitance: 6000pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 20 mOhm @ 9.5A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 133469-IRF7233TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 9.5A (Ta)
Gate-Source Threshold Voltage: 600mV @ 250μA
Max Gate Charge: 74nC @ 5V
Max Input Capacitance: 6000pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 20 mOhm @ 9.5A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
12V 9.5A MOSFET Transistor - 278-IRF7233TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 9.5A MOSFET Transistor
278-IRF7233TRPBF
12V 9.5A MOSFET Transistor 278-IRF7233TRPBF
MOSFET P-CH 12V 9.5A 8SO Product overview: IRF7233TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7233TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 9.5A 8SO Product overview: IRF7233TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7233TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF7233PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7233PBFTR-ND
Single FETs, MOSFETs IRF7233PBFTR-ND
P-Channel 12V 9.5A (Ta) 2.5W (Ta) Surface Mount 8-SO

P-Channel 12V 9.5A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - IRF7233TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF7233TRPBF
Single FETs, MOSFETs IRF7233TRPBF
MOSFET P-CH 12V 9.5A 8SO

MOSFET P-CH 12V 9.5A 8SO

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7233TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7233TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7233TRPBF
MOSFET P-CH 12V 9.5A 8SO

MOSFET P-CH 12V 9.5A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 133469-IRF7233TRPBF 278-IRF7233TRPBF IRF7233PBFTR-ND IRF7233TRPBF IRF7233TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7233TRPBF 12V 9.5A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 12 volts 12 volts
PD 2500 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-2096PBFTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
View Details
3 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details