Infineon Technologies AG FET, MOSFET Arrays IRF7311TRPBF

Description
Mosfet Array 2 N-Channel (Dual) 20V 6.6A 2W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 6.6A 2W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRF7311PBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7311PBFTR-ND
FET, MOSFET Arrays IRF7311PBFTR-ND
Mosfet Array 2 N-Channel (Dual) 20V 6.6A 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 20V 6.6A 2W Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
20V 6.6A MOSFET Transistor
289-IRF7311TRPBF
20V 6.6A MOSFET Transistor 289-IRF7311TRPBF
MOSFET 2N-CH 20V 6.6A 8SO Product overview: IRF7311TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7311TRPBF can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 6.6A 8SO Product overview: IRF7311TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7311TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7311TRPBF - 017501-IRF7311TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7311TRPBF
017501-IRF7311TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7311TRPBF 017501-IRF7311TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017501-IRF7311TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.6A Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 27nC @ 4.5V Max Input Capacitance: 900pF @ 15V Maximum Rds On at Id,Vgs: 29 mOhm @ 6A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017501-IRF7311TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.6A
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 27nC @ 4.5V
Max Input Capacitance: 900pF @ 15V
Maximum Rds On at Id,Vgs: 29 mOhm @ 6A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET 2N-CH 20V 6.6A 8-SOIC - 376-IRF7311TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 20V 6.6A 8-SOIC
376-IRF7311TRPBF
MOSFET 2N-CH 20V 6.6A 8-SOIC 376-IRF7311TRPBF
MOSFET 2N-CH 20V 6.6A 8-SOIC

MOSFET 2N-CH 20V 6.6A 8-SOIC

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7311TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7311TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7311TRPBF
MOSFET 2N-CH 20V 6.6A 8SO

MOSFET 2N-CH 20V 6.6A 8SO

Supplier's Site
FET, MOSFET Arrays - IRF7311TRPBF - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRF7311TRPBF
FET, MOSFET Arrays IRF7311TRPBF
MOSFET 2N-CH 20V 6.6A 8-SOIC

MOSFET 2N-CH 20V 6.6A 8-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT DUAL NCh 20V 6.6A

MOSFET MOSFT DUAL NCh 20V 6.6A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF7311PBFTR-ND 289-IRF7311TRPBF 017501-IRF7311TRPBF 376-IRF7311TRPBF IRF7311TRPBF IRF7311TRPBF IRF7311TRPBF
Product Name FET, MOSFET Arrays 20V 6.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7311TRPBF MOSFET 2N-CH 20V 6.6A 8-SOIC Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width)
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.0200 kS
PD 2 milliwatts 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data