Infineon Technologies AG 20V 5.1A MOSFET Transistor IRF6100PBF

Description
MOSFET P-CH 20V 5.1A 4FLIPFET Product overview: IRF6100PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6100PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 5.1A 4FLIPFET Product overview: IRF6100PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6100PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 5.1A MOSFET Transistor - 278-IRF6100PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 5.1A MOSFET Transistor
278-IRF6100PBF
20V 5.1A MOSFET Transistor 278-IRF6100PBF
MOSFET P-CH 20V 5.1A 4FLIPFET Product overview: IRF6100PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6100PBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 5.1A 4FLIPFET Product overview: IRF6100PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6100PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6100PBF - 205299-IRF6100PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6100PBF
205299-IRF6100PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6100PBF 205299-IRF6100PBF
Manufacturer: Infineon Technologies Win Source Part Number: 205299-IRF6100PBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-FlipFet Dimension: 4-FlipFet Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.1A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 21nC @ 5V Max Input Capacitance: 1230pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 65 mOhm @ 5.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 205299-IRF6100PBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-FlipFet
Dimension: 4-FlipFet
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.1A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 21nC @ 5V
Max Input Capacitance: 1230pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 65 mOhm @ 5.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6100PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6100PBF
MOSFET P-CH 20V 5.1A 4FLIPFET

MOSFET P-CH 20V 5.1A 4FLIPFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF6100PBF 205299-IRF6100PBF IRF6100PBF
Product Name 20V 5.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6100PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2200 milliwatts 2200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 4-FlipFet 4-FlipFetTM
Unlock Full Specs
to access all available technical data