P-Channel 20V 5.3A (Ta) 2.5W (Tc) Surface Mount 8-SO
IRF7204 - 20V-250V P-Channel Power MOSFET
MOSFET P-CH 20V 5.3A 8SO Product overview: IRF7204PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7204PBF can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 5.3A 8SO
MOSFET P-CH 20V 5.3A 8SO
MOSFET P-CH 20V 5.3A 8SO
DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET, P CHANNEL, 5.3 AMP, 20V, 60M OHM @ 5.3A 10V, 2.5W, SURFACE MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.06Ohm;ID -5.3A;SO-8;PD 2.5W;VGS +/-12V
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF7204PBF-ND | IRF7204PBF | 278-IRF7204PBF | IRF7204PBF | IRF7204PBF | 17515460 | 70016979 |
| Product Name | Single FETs, MOSFETs | 20V 5.3A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Transistor | MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.06Ohm;ID -5.3A;SO-8;PD 2.5W;VGS +/-12V | |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOIC8 | Tube | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) | SO-8 | |
| Packing Method | Tube; Tube | Tube | Tube; Tube | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 20 volts | 20 volts | -20 volts |