Manufacturer: Infineon Technologies
Win Source Part Number: 777021-IRF6716MTRPBF
Series: HEXFET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: DirectFET Isometric MX
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 39A (Ta), 180A (Tc)
Family Name: IRF6716M
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: DIRECTFET MX
Channel Type Type: N
Drain Source Voltage: 25V
Vgs(th) (Maximum) @ Id: 2.4V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs: 59nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 5150pF @ 13V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.6W (Ta), 78W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.6 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): IRF6716M; IRF6716MTR1PBF; IRF6716MPbF;
Introduction Date: February 20, 2007
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
N-Channel 25V 39A (Ta), 180A (Tc) 3.6W (Ta), 78W (Tc) Surface Mount DIRECTFET™ MX
MOSFET N-CH 25V 39A DIRECTFET Product overview: IRF6716MTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6716MTRPBF can be used for catalog matching and distributor lookup.
IRF6716 - 12V-300V N-Channel Power MOSFET
IRF6716 - 12V-300V N-Channel Power MOSFET
MOSFET N-CH 25V 39A DIRECTFET
MOSFET 25V 1 N-CH HEXFET 1.6mOhms 39nC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 777021-IRF6716MTRPBF | IRF6716MTRPBFTR-ND | 278-IRF6716MTRPBF | IRF6716MTRPBF | IRF6716MTRPBF | IRF6716MTRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6716MTRPBF | Single FETs, MOSFETs | 25V 39A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| PD | 3600 to 78000 milliwatts | 78 milliwatts | ||||
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| Package Type | SOT3 | DirectFET™ Isometric MX | Tape & Reel (TR) | MG-WDSON-5 | DirectFETTM Isometric MX | |
| Packing Method | Tape Reel; Reel package | Tape & Reel (TR) | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |