Infineon Technologies AG Single FETs, MOSFETs IRF7421D1

Description
N-Channel 30V 5.8A (Ta) 2W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 30V 5.8A (Ta) 2W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7421D1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7421D1-ND
Single FETs, MOSFETs IRF7421D1-ND
N-Channel 30V 5.8A (Ta) 2W (Ta) Surface Mount 8-SO

N-Channel 30V 5.8A (Ta) 2W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7421D1 - 875042-IRF7421D1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7421D1
875042-IRF7421D1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7421D1 875042-IRF7421D1
Manufacturer: Infineon Technologies Win Source Part Number: 875042-IRF7421D1 Series: FETKY™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 5.8A (Ta) 2W (Ta) Surface Mount 8-SO Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 95 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 875042-IRF7421D1
Series: FETKY™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 5.8A (Ta) 2W (Ta) Surface Mount 8-SO
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 95
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
30V 5.8A MOSFET Transistor - 278-IRF7421D1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 5.8A MOSFET Transistor
278-IRF7421D1
30V 5.8A MOSFET Transistor 278-IRF7421D1
MOSFET N-CH 30V 5.8A 8SO Product overview: IRF7421D1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7421D1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 5.8A 8SO Product overview: IRF7421D1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7421D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7421D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7421D1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7421D1
MOSFET N-CH 30V 5.8A 8SO

MOSFET N-CH 30V 5.8A 8SO

Supplier's Site
MOSFET N-CH 30V 5.8A 8-SOIC - 376-IRF7421D1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 5.8A 8-SOIC
376-IRF7421D1
MOSFET N-CH 30V 5.8A 8-SOIC 376-IRF7421D1
MOSFET N-CH 30V 5.8A 8-SOIC

MOSFET N-CH 30V 5.8A 8-SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF7421D1-ND 875042-IRF7421D1 278-IRF7421D1 IRF7421D1 376-IRF7421D1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7421D1 30V 5.8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 5.8A 8-SOIC
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
Transistor - 196925428 - Radwell International
Infineon Technologies AG
View Details