Infineon Technologies AG FETs - Single - IRF6629TR1PBF IRF6629TR1PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 813486-IRF6629TR1PBF Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25V Part Status: Obsolete (End Of Life) Supplier Device Package: DIRECTFET MX Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: DirectFET Isometric MX Power Dissipation (Maximum): 2.8W , 100W (Tc) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2.1mOhm at 29A, 10V Gate Charge (Qg) (Maximum) at Vgs: 51nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 4260pF at 13V Current - Continuous Drain (Id) at 25°C: 29A , 180A (Tc) Vgs(th) (Maximum) at Id: 2.35V at 100μA Maximum Vgs: ±20V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 813486-IRF6629TR1PBF Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25V Part Status: Obsolete (End Of Life) Supplier Device Package: DIRECTFET MX Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: DirectFET Isometric MX Power Dissipation (Maximum): 2.8W , 100W (Tc) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2.1mOhm at 29A, 10V Gate Charge (Qg) (Maximum) at Vgs: 51nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 4260pF at 13V Current - Continuous Drain (Id) at 25°C: 29A , 180A (Tc) Vgs(th) (Maximum) at Id: 2.35V at 100μA Maximum Vgs: ±20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IRF6629TR1PBF - 813486-IRF6629TR1PBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF6629TR1PBF
813486-IRF6629TR1PBF
FETs - Single - IRF6629TR1PBF 813486-IRF6629TR1PBF
Manufacturer: Infineon Technologies Win Source Part Number: 813486-IRF6629TR1PBF Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25V Part Status: Obsolete (End Of Life) Supplier Device Package: DIRECTFET MX Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: DirectFET Isometric MX Power Dissipation (Maximum): 2.8W , 100W (Tc) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2.1mOhm at 29A, 10V Gate Charge (Qg) (Maximum) at Vgs: 51nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 4260pF at 13V Current - Continuous Drain (Id) at 25°C: 29A , 180A (Tc) Vgs(th) (Maximum) at Id: 2.35V at 100μA Maximum Vgs: ±20V

Manufacturer: Infineon Technologies
Win Source Part Number: 813486-IRF6629TR1PBF
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25V
Part Status: Obsolete (End Of Life)
Supplier Device Package: DIRECTFET MX
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: DirectFET Isometric MX
Power Dissipation (Maximum): 2.8W , 100W (Tc)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 2.1mOhm at 29A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 51nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 4260pF at 13V
Current - Continuous Drain (Id) at 25°C: 29A , 180A (Tc)
Vgs(th) (Maximum) at Id: 2.35V at 100μA
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
25V 29A MOSFET Transistor
278-IRF6629TR1PBF
25V 29A MOSFET Transistor 278-IRF6629TR1PBF
MOSFET N-CH 25V 29A DIRECTFET Product overview: IRF6629TR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6629TR1PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 29A DIRECTFET Product overview: IRF6629TR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6629TR1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF6629TR1PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6629TR1PBFTR-ND
Single FETs, MOSFETs IRF6629TR1PBFTR-ND
N-Channel 25V 29A (Ta), 180A (Tc) 2.8W (Ta), 100W (Tc) Surface Mount DIRECTFET™ MX

N-Channel 25V 29A (Ta), 180A (Tc) 2.8W (Ta), 100W (Tc) Surface Mount DIRECTFET™ MX

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6629TR1PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6629TR1PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6629TR1PBF
MOSFET N-CH 25V 29A DIRECTFET

MOSFET N-CH 25V 29A DIRECTFET

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 813486-IRF6629TR1PBF 278-IRF6629TR1PBF IRF6629TR1PBFTR-ND IRF6629TR1PBF
Product Name FETs - Single - IRF6629TR1PBF 25V 29A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
 - AIGW50N65F5XKSA1 - Rochester Electronics
Specs
Package Type PG-TO247-3
Packing Method Tube; Tube
View Details
7 suppliers