Infineon Technologies AG Discrete Semiconductor Products IRF6678

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069328-IRF6678 Category: Discrete Semiconductor Products Family: FETs - Single Series: HEXFET Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C (TJ) Package: DirectFET Isometric MX Manufacturer Device Package: DIRECTFET MX Standard Package: 1 FET Type: MOSFET N-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 30A (Ta) 150A (Tc) Vgs(th) (Max) @ Id: 2.25V @ 250µA Gate Charge (Qg) @ Vgs: 65nC @ 4.5V Input Capacitance (Ciss) @ Vds: 5640pF @ 15V Power - Max: 2.8W Rds On (Max) @ Id Vgs: 2.2 mOhm @ 30A 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069328-IRF6678 Category: Discrete Semiconductor Products Family: FETs - Single Series: HEXFET Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C (TJ) Package: DirectFET Isometric MX Manufacturer Device Package: DIRECTFET MX Standard Package: 1 FET Type: MOSFET N-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 30A (Ta) 150A (Tc) Vgs(th) (Max) @ Id: 2.25V @ 250µA Gate Charge (Qg) @ Vgs: 65nC @ 4.5V Input Capacitance (Ciss) @ Vds: 5640pF @ 15V Power - Max: 2.8W Rds On (Max) @ Id Vgs: 2.2 mOhm @ 30A 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 069328-IRF6678 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
069328-IRF6678
Discrete Semiconductor Products 069328-IRF6678
Manufacturer: Infineon Technologies Win Source Part Number: 069328-IRF6678 Category: Discrete Semiconductor Products Family: FETs - Single Series: HEXFET Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C (TJ) Package: DirectFET Isometric MX Manufacturer Device Package: DIRECTFET MX Standard Package: 1 FET Type: MOSFET N-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 30A (Ta) 150A (Tc) Vgs(th) (Max) @ Id: 2.25V @ 250µA Gate Charge (Qg) @ Vgs: 65nC @ 4.5V Input Capacitance (Ciss) @ Vds: 5640pF @ 15V Power - Max: 2.8W Rds On (Max) @ Id Vgs: 2.2 mOhm @ 30A 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069328-IRF6678
Category: Discrete Semiconductor Products
Family: FETs - Single
Series: HEXFET
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: DirectFET Isometric MX
Manufacturer Device Package: DIRECTFET MX
Standard Package: 1
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 30A (Ta) 150A (Tc)
Vgs(th) (Max) @ Id: 2.25V @ 250µA
Gate Charge (Qg) @ Vgs: 65nC @ 4.5V
Input Capacitance (Ciss) @ Vds: 5640pF @ 15V
Power - Max: 2.8W
Rds On (Max) @ Id Vgs: 2.2 mOhm @ 30A 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 30A MOSFET Transistor
278-IRF6678
30V 30A MOSFET Transistor 278-IRF6678
MOSFET N-CH 30V 30A DIRECTFET Product overview: IRF6678 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6678 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 30A DIRECTFET Product overview: IRF6678 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6678 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF6678TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6678TR-ND
Single FETs, MOSFETs IRF6678TR-ND
N-Channel 30V 30A (Ta), 150A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX

N-Channel 30V 30A (Ta), 150A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX

Buy Now Datasheet
Single FETs, MOSFETs - IRF6678CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6678CT-ND
Single FETs, MOSFETs IRF6678CT-ND
N-Channel 30V 30A (Ta), 150A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX

N-Channel 30V 30A (Ta), 150A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6678 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6678
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6678
MOSFET N-CH 30V 30A DIRECTFET

MOSFET N-CH 30V 30A DIRECTFET

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 069328-IRF6678 278-IRF6678 IRF6678TR-ND IRF6678
Product Name Discrete Semiconductor Products 30V 30A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
FET, MOSFET Arrays - 448-AUIRFN8458TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type 8-PowerTDFN
View Details
7 suppliers