Infineon Technologies AG Single FETs, MOSFETs IRF7420PBF

Description
P-Channel 12V 11.5A (Tc) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
P-Channel 12V 11.5A (Tc) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7420PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7420PBF-ND
Single FETs, MOSFETs IRF7420PBF-ND
P-Channel 12V 11.5A (Tc) 2.5W (Ta) Surface Mount 8-SO

P-Channel 12V 11.5A (Tc) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
12V 11.5A MOSFET Transistor - 278-IRF7420PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 11.5A MOSFET Transistor
278-IRF7420PBF
12V 11.5A MOSFET Transistor 278-IRF7420PBF
MOSFET P-CH 12V 11.5A 8SO Product overview: IRF7420PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7420PBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 11.5A 8SO Product overview: IRF7420PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7420PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7420PBF - 040697-IRF7420PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7420PBF
040697-IRF7420PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7420PBF 040697-IRF7420PBF
Manufacturer: Infineon Technologies Win Source Part Number: 040697-IRF7420PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 11.5A (Tc) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 38nC @ 4.5V Max Input Capacitance: 3529pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 14 mOhm @ 11.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 040697-IRF7420PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 11.5A (Tc)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 38nC @ 4.5V
Max Input Capacitance: 3529pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 14 mOhm @ 11.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7420PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7420PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7420PBF
MOSFET P-CH 12V 11.5A 8SO

MOSFET P-CH 12V 11.5A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7420PBF-ND 278-IRF7420PBF 040697-IRF7420PBF IRF7420PBF
Product Name Single FETs, MOSFETs 12V 11.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7420PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tube SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width)
PD 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR1018E - 1020747-AUIRFR1018E - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 110000 milliwatts
View Details
5 suppliers