Infineon Technologies AG 20V 27A MOSFET Transistor IRF6620TR1PBF

Description
MOSFET N-CH 20V 27A DIRECTFET Product overview: IRF6620TR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6620TR1PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 27A DIRECTFET Product overview: IRF6620TR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6620TR1PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 27A MOSFET Transistor
278-IRF6620TR1PBF
20V 27A MOSFET Transistor 278-IRF6620TR1PBF
MOSFET N-CH 20V 27A DIRECTFET Product overview: IRF6620TR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6620TR1PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 27A DIRECTFET Product overview: IRF6620TR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6620TR1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF6620TR1PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6620TR1PBFTR-ND
Single FETs, MOSFETs IRF6620TR1PBFTR-ND
N-Channel 20V 27A (Ta), 150A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX

N-Channel 20V 27A (Ta), 150A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX

Buy Now Datasheet
Discrete Semiconductor Products - 124161-IRF6620TR1PBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
124161-IRF6620TR1PBF
Discrete Semiconductor Products 124161-IRF6620TR1PBF
Manufacturer: Infineon Technologies Win Source Part Number: 124161-IRF6620TR1PBF Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: HEXFET? Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C (TJ) Package: DirectFET? Isometric MX Manufacturer Device Package: DIRECTFET? MX FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 27A (Ta), 150A (Tc) Rds On (Max) @ Id, Vgs: 2.7 mOhm @ 27A, 10V Vgs(th) (Max) @ Id: 2.45V @ 250μA Gate Charge (Qg) @ Vgs: 42nC @ 4.5V Input Capacitance (Ciss) @ Vds: 4130pF @ 10V Power - Max: 2.8W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 124161-IRF6620TR1PBF
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Series: HEXFET?
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: DirectFET? Isometric MX
Manufacturer Device Package: DIRECTFET? MX
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 27A (Ta), 150A (Tc)
Rds On (Max) @ Id, Vgs: 2.7 mOhm @ 27A, 10V
Vgs(th) (Max) @ Id: 2.45V @ 250μA
Gate Charge (Qg) @ Vgs: 42nC @ 4.5V
Input Capacitance (Ciss) @ Vds: 4130pF @ 10V
Power - Max: 2.8W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRF6620TR1PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF6620TR1PBF
Single FETs, MOSFETs IRF6620TR1PBF
MOSFET N-CH 20V 27A DIRECTFET

MOSFET N-CH 20V 27A DIRECTFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6620TR1PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6620TR1PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6620TR1PBF
MOSFET N-CH 20V 27A DIRECTFET

MOSFET N-CH 20V 27A DIRECTFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF6620TR1PBF IRF6620TR1PBFTR-ND 124161-IRF6620TR1PBF IRF6620TR1PBF IRF6620TR1PBF
Product Name 20V 27A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2800 milliwatts 2800 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Tape & Reel (TR) DirectFET™ Isometric MX SOT3 DirectFET™ Isometric MX DirectFETTM Isometric MX
Packing Method Tape & Reel (TR) Tape Reel; Reel(TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - UJ3C065080T3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 650 volts
IDSS 31000 milliamps
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details