Infineon Technologies AG Datasheets for Electrostatic Discharge (ESD) Suppressors
ESD suppressors are semiconductors that protect electronic components and systems from electrostatic discharge (ESD).
Electrostatic Discharge (ESD) Suppressors: Learn more
| Product Name | Notes |
|---|---|
| Summary of Features: - • ESD / transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±12 kV (contact), ±14 kV (air) • Maximum working voltage: VRWM =... | |
| Summary of Features: - ESD / transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±20 kV (air / contact) – IEC61000-4-4 (EFT): 2.5 kV / 50 A... | |
| Summary of Features: - ESD / transient protection of high-speed data lines up to: – IEC61000-4-2 (ESD): ±20 kV (air / contact) – IEC61000-4-4 (EFT): 2.5 kV / 50 A... | |
| Target Applications: - ESD protection of sensitive RF signal lines, Bluetooth Class 2, Automated Meter Reading - RF antenna protection, frontend module, GPS, mobile TV, FM radio, UWB | |
| Bi-directional low Capacitance ESD / Transient Protection Diode Summary of Features: - ESD / transient protection of RF signal lines according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact) – IEC61000-4-4... | |
| Bi-directional low Clamping ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact) – IEC61000-4-4 (EFT): 80 A (5/50... | |
| Bi-directional low Clamping ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: IEC61000-4-2 (ESD): ±25 kV (air/contact) IEC61000-4-4 (EFT): 80 A (5/50 ns) IEC61000-4-5... | |
| Bi-directional Ultra Low Capacitance ESD / Transient Protection Summary of Features: - • ESD / transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±10 kV (contact) • | |
| Bi-directional Ultra Low Capacitance ESD / Transient Protection Summary of Features: - • ESD / transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±12 kV (contact), ±14... | |
| Bi-directional Ultra Low Capacitance ESD / Transient Protection Summary of Features: - ESD / transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±10 kV (contact) - Maximum... | |
| Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection of high speed data and RF lines according to: – IEC61000-4-2 (ESD): ±15... | |
| Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection of high speed data lines according to: – IEC61000-4-2 (ESD): ±18 kV (air/contact)... | |
| Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection of high speed data lines according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact)... | |
| Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection of high-speed data lines up to: IEC61000-4-2 (ESD): ±20 kV (air / contact)... | |
| Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection of RF signal lines according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact) – | |
| Bi-directional Ultra-low Capacitance ESD/Transient Protection Diode Summary of Features: - ESD / transient protection of RF signal lines according to: IEC61000-4-2 (ESD): ±25 kV (air/contact) IEC61000-4-4 (EFT): 50 A (5/50... | |
| Description: Ultra Low Clamping Bidirectional ESD / Transient Protection Diode Summary of Features: • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±30 kV (air/contact discharge) - IEC61000-4-4 (EFT):... | |
| ESD / Transient Protection Diode for Near Field Communication (NFC) Summary of Features: - ESD / transient protection according to: – IEC61000-4-2 (ESD contact discharge): ±10 kV – IEC61000-4-5 (surge):... | |
| ESD / Transient Protection Diode for Near Field Communication Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD contact discharge): ±10 kV – IEC61000-4-5 (surge):... | |
| Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±16 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A... | |
| Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection of high speed data lines according to: – IEC61000-4-2 (ESD): ±30 kV (air/contact)... | |
| Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±18 kV (air/contact discharge) – IEC61000-4-4 (EFT): 40... | |
| Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge) – IEC61000-4-4 (EFT): 40... | |
| Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge) – IEC61000-4-4 (EFT): 40 A... | |
| Low Capacitance TVS Diode Summary of Features: - ESD / transient protection of high-speed data lines in 3.3 / 5 / 12 V applications according to:IEC61000-4-2 (ESD): up to ± | |
| Low Capacitance Uni-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact discharge) – IEC61000-4-4 (EFT): 50... | |
| Low capacitance, low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge) – | |
| Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±15 kV (air/contact discharge) – IEC61000-4-5 (Surge):... | |
| Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±16 kV (air/contact discharge) – IEC61000-4-5 (Surge):... | |
| Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±15 kV (air/contact discharge) – IEC61000-4-5 (Surge):... | |
| Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±16 kV (air/contact discharge) – IEC61000-4-5 (Surge):... | |
| Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge) – IEC61000-4-5 (Surge):... | |
| Miniaturized Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: - – IEC61000-4-2 (ESD): ±15 kV (air/contact discharge) - – IEC61000-4-5... | |
| Multi-Purpose ESD Devices | |
| RF ESD Protection Diode Summary of Features: - ESD / transient protection of RF antenna /interfaces or ultra high speed data lines acc. to:IEC61000-4-2 (ESD): ± 20 kV (contact),IEC61000-4 -4... | |
| RF ESD Protection Diode Summary of Features: - ESD protection of RF antenna / interfaces or ultra high speed data lines acc. to : IEC61000-4-2 (ESD): ± 20 kV (air... | |
| RF ESD Protection Diode Summary of Features: - ESD protection of RF antenna / interfaces or ultra high speed data lines acc. to: IEC61000-4-2 (ESD): ± 15 KV (air /... | |
| Silicon TVS Diode Summary of Features: - ESD / transient protection of CAN/LIN bus networks power supply lines according to: IEC61000-4-2 (ESD): ±30kV (air / contact) ,IEC61000-4-4 (EFT): 80 A... | |
| Ultra Low Clamping Bidirectional ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: – IEC61000-4-2 (ESD): ±30 kV (air/contact discharge) - IEC61000-4-4 (EFT): 40... | |
| Ultra Low Clamping Bidirectional ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: – IEC61000-4-2 (ESD): ±30 kV (air/contact discharge) - IEC61000-4-4 (EFT): 50... | |
| Ultra Low Clamping Bidirectional ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: - IEC61000-4-2 (ESD): ±30 kV (air/contact discharge) - IEC61000-4-4 (EFT): 50... | |
| Ultra-low Capacitance ESD / Transient / Surge Protection Array Summary of Features: - ESD / Transient protection of high speed data lines exceeding :IEC61000-4-2 (ESD): ±25 kV (air / contact)... | |
| Ultra-low Capacitance ESD / Transient Protection Array Summary of Features: - ESD / transient protection of high speed data lines exceeding : IEC61000-4-2 (ESD): ±20 kV (air / contact) ,... | |
| Ultra-Low Capacitance ESD Diode Array Summary of Features: - ESD / transient protection of high-speed data lines exceeding : IEC61000-4-2 (ESD): 20 kV (air / contact) , IEC61000-4-4 (EFT): 40... | |
| Ultra-Low Capacitance ESD Diode Array Summary of Features: - ESD / transient protection of high-speed data lines exceeding : IEC61000-4-2 (ESD): 20 kV (air / contact) ,IEC61000-4-4 (EFT): 40 A... | |
| Ultra-Low Capacitance ESD Diode Array Summary of Features: - Rail-to-rail diodes with internal TVS diode - ESD / transient protection of four I/O lines and one Vcc line exceeding: IEC61000-4-2... | |
| Uni-directional Ultra-low Capacitance ESD / Transient Protection Array Summary of Features: - ESD / Transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±24 kV (air), ±20 kV... | |
| Uni-directional Ultra-low Capacitance ESD / Transient Protection Array Summary of Features: - ESD / Transient protection of high speed data lines exceeding: IEC61000-4-2 (ESD): ±20 kV (air / contact) ,... | |
| Uni-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection of high-speed data lines up to: IEC61000-4-2 (ESD): ±20 kV (air / contact)... |