Infineon Technologies AG Datasheets for Current Sensors
Current sensors measure AC and/or DC current levels. They receive current inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.
Current Sensors: Learn more
| Product Name | Notes |
|---|---|
| The XENSIVTM TLI5570-AE35E1-E000 is a high-precision miniature coreless magnetic sensor for AC and DC measurement. Our revolutionary and robust, highly linear monolithic TMR (tunnel magnetoresistance) technology enables accurate current... | |
| XENSIV™ - TLE4971-A075T5-U-E00 01 high precision coreless current sensor with analog interface and optical inspection capable small SMD package, UL certified device The Infineon current sensor TLE4971-A075T5-U-E00 01 is the... | |
| XENSIV™ - TLE4971-A120N5-E0001 high precision coreless current sensor with analog interface and dual fast over-current detection outputs The Infineon XENSIV TLE4971-A120N5-E0001 is a new automotive qualified pre-programmed 120A sensor. It... | |
| XENSIV™ - TLE4971-A120N5-U-E00 01 high precision coreless current sensor with analog interface, UL certified device The Infineon XENSIV TLE4971-A120N5-E0001 is a new automotive qualified pre-programmed 120A sensor. It serves the... | |
| XENSIV™ - TLE4972-AE35D5 magnetic coreless current sensor in a leaded TDSO-16 package The Infineon TLE4972 provides an analogue sensor signal proportional to the measured current as well as two fast... | |
| XENSIV™ - TLE4972-AE35S5 magnetic coreless current sensor in a leadless VSON-6 package The Infineon TLE4972 –AE35S5 is a high precision current sensor based on Hall technology. Due to its differential... | |
| XENSIV™ - TLE4973-AE35D5-S0001 high accuracy coreless current sensor with digital control and diagnostic interface in a leaded TDSO-16 package TLE4973-AE35D5-S0001 provides analog output proportional to the magnetic field measured and... | |
| XENSIV™ - TLE4973-R050T5-S0001 high accuracy coreless current sensor with digital control and diagnostic interface in TISON package The Infineon XENSIVTM TLE4973-R050T5-S0001 is a current sensor, pre-programmed to the 55... | |
| XENSIV™ - TLE4973-R050T5-S0010 high accuracy coreless current sensor with digital control and diagnostic interface in TISON package The Infineon XENSIVTM TLE4973-R050T5-S0010 is a current sensor, pre-programmed to the 55... | |
| XENSIV™ - TLE4973-R050T5-U-S00 10 high accuracy coreless current sensor with digital control and diagnostic interface in TISON package, UL certified device The Infineon XENSIVTM TLE4973-R050T5-U-S00 10 is a current... | |
| XENSIV™ - TLE4973-R075T5-S0001 high accuracy coreless current sensor with digital control and diagnostic interface in TISON package The Infineon XENSIVTM TLE4973-R075T5-S0001 is a current sensor, pre-programmed to the 82... | |
| XENSIV™ - TLE4973-R075T5-S0010 high accuracy coreless current sensor with digital control and diagnostic interface in TISON package The Infineon XENSIVTM TTLE4973-R075T5-S001 0 is a current sensor, pre-programmed to the... | |
| XENSIV™ - TLE4973-R075T5-U-S00 10 high accuracy coreless current sensor with digital control and diagnostic interface in TISON package, UL certified device The Infineon XENSIVTM TLE4973-R075T5-S0010 is a current sensor,... | |
| XENSIV™ - TLE4973-R120T5-S0001 high accuracy coreless current sensor with digital control and diagnostic interface in TISON package The Infineon XENSIVTM TLE4973-R120T5-S0001 is a current sensor with integrated current rail... | |
| XENSIV™ - TLE4973-R120T5-S0010 high accuracy coreless current sensor with digital control and diagnostic interface in TISON package The Infineon XENSIVTM TLE4973-R120T5-S0010 is a current sensor, pre-programmed to the 55... | |
| XENSIV™ - TLE4973-R120T5-U-S00 10 high accuracy coreless current sensor with digital control and diagnostic interface in TISON package, UL certified device The Infineon XENSIVTM TLE4973-R120T5-S0010 is a current sensor... | |
| XENSIV™ - TLE4973-RE35D5-S0001 high accuracy coreless current sensor with digital control and diagnostic interface in a leaded TDSO-16 package TLE4973-RE35D5-S0001 provides analog output proportional to the magnetic field measured and... | |
| XENSIV™ - TLE4973-RE35D5-S0010 high accuracy coreless current sensor with digital control and diagnostic interface in a leaded TDSO-16 package TLE4973-RE35D5-S0010 provides analog output proportional to the magnetic field measured and... | |
| XENSIV™ - TLE4973-RE35S5-S0001 high accuracy coreless current sensor with digital control and diagnostic interface in a leadless VSON-6 package Infineon´s XENSIV TLE4973-RE35S5-S0001 works at 5V and provides an analog output... | |
| XENSIV™ - TLE4973-RE35S5-S0010 high accuracy coreless current sensor with digital control and diagnostic interface in a leadless VSON-6 package The Infineon TLE4973-RE35S5-S0010 works at 5V and provides an analog output... | |
| XENSIV™ - TLI4971-A025T5-E0001 magnetic coreless current sensor with analog interface and dual fast over-current detection outputs The Infineon XENSIVTM TLI4971-A025T5-E0001 is a new sensor, pre-programmed to the 25A measurement... | |
| XENSIV™ - TLI4971-A025T5-U-E00 01 magnetic coreless current sensor with analog interface and dual fast over-current detection outputs The Infineon XENSIVTM TLI4971-A025T5-E0001 is a new sensor, pre-programmed to the 25A... | |
| XENSIV™ - TLI4971-A050T5-E0001 high precision coreless current sensor with analog interface and dual fast over-current detection outputs The Infineon XENSIVTM TLI4971-A050T5-E0001 is a new sensor, pre-programmed to the 50A... | |
| XENSIV™ - TLI4971-A075T5-E0001 magnetic coreless current sensor with analog interface and dual fast over-current detection output The Infineon XENSIVTM TLI4971-A075T5-E0001 is a new pre-programmed 75A sensor. The high precision... | |
| XENSIV™ - TLI4971-A075T5-U-E00 01 magnetic coreless current sensor with analog interface and dual fast over-current detection outputs The Infineon XENSIVTM TLI4971-A075T5-E0001 is a new pre-programmed 75A sensor. The high... | |
| XENSIV™ - TLI4971-A1205T5-E000 1 magnetic current sensor for AC and DC measurements in industrial applications The Infineon XENSIVTM TLI4971-A1205T5-E000 1 is a new high precision miniature coreless magnetic current... | |
| XENSIV™ - TLI4971-A120T5-U-E00 01 magnetic coreless current sensor with analog interface and dual fast over-current detection outputs Our XENSIVTM TLI4971-A120T5-U-E00 01 is a new Infineon high precision miniature coreless... | |
| XENSIV™ - TLI4971-A505T5-U-E00 01 high precision coreless current sensor with analog interface and dual fast over-current detection outputs The Infineon XENSIVTM TLI4971-A050T5-E0001 is a new sensor, pre-programmed to the 50A... |