Infineon Technologies AG Single FETs, MOSFETs IRF7203TR

Description
P-Channel 20V 4.3A (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
P-Channel 20V 4.3A (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7203TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7203TR-ND
Single FETs, MOSFETs IRF7203TR-ND
P-Channel 20V 4.3A (Ta) Surface Mount 8-SO

P-Channel 20V 4.3A (Ta) Surface Mount 8-SO

Buy Now Datasheet
20V 4.3A MOSFET Transistor - 278-IRF7203TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 4.3A MOSFET Transistor
278-IRF7203TR
20V 4.3A MOSFET Transistor 278-IRF7203TR
MOSFET P-CH 20V 4.3A 8SO Product overview: IRF7203TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7203TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 4.3A 8SO Product overview: IRF7203TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7203TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7203TR - 069342-IRF7203TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7203TR
069342-IRF7203TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7203TR 069342-IRF7203TR
Manufacturer: Infineon Technologies Win Source Part Number: 069342-IRF7203TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.3A (Ta) Max Gate Charge: 40nC @ 10V Max Input Capacitance: 750pF @ 20V Maximum Rds On at Id,Vgs: 100 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069342-IRF7203TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.3A (Ta)
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 750pF @ 20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7203TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7203TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7203TR
MOSFET P-CH 20V 4.3A 8SO

MOSFET P-CH 20V 4.3A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7203TR-ND 278-IRF7203TR 069342-IRF7203TR IRF7203TR
Product Name Single FETs, MOSFETs 20V 4.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7203TR Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details