Infineon Technologies AG Datasheets for Motor Controllers

Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry.
Motor Controllers: Learn more

Product Name Notes
driver with PMSM/BLDC motor controller and gate driver iMOTION™ driver integrating motor controller and 600 V three phase gate driver in LQFP-40 package. The IMD111T-6F040 is a highly integrated ICs...
iMOTION™ Intelligent Power Module (IPM) with microcontroller, gate driver and IGBTs iMOTION™ IPM integrating motor controller, three phase gate driver and 600 V/2 A IGBTs in DSO-22 package. The IMI111T-026H...
iMOTION™ Intelligent Power Module (IPM) with microcontroller, gate driver and IGBTs iMOTION™ IPM integrating motor controller, three phase gate driver and 600 V/4 A IGBTs in DSO-22 package. The IMI111T-046H...
IPM with PMSM/BLDC motor & PFC controller and MOSFET power stage iMOTION™ IPM integrating MCE 2.0 motor & PFC controller and three phase inverter with 500 V / 6Ω R...
IPM with PMSM/BLDC motor & PFC controller and MOSFET power stage iMOTION™ IPM integrating MCE 2.0 motor controller and three phase inverter with 500 V / 6 Ω RDS(on)...
IPM with PMSM/BLDC motor controller and MOSFET power stage iMOTION™ IPM integrating MCE 2.0 motor controller and three phase inverter with 600 V / 0.95 Ω RDS(on) MOSFETs in...
IPM with PMSM/BLDC motor controller and MOSFET power stage iMOTION™ IPM integrating MCE 2.0 motor controller and three phase inverter with 600 V / 1.26 Ω RDS(on) MOSFETs in...
It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI interface. The half bridge drivers are designed to drive...
It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI interface. The half bridge drivers are designed to drive...
It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI. The half bridge drivers are designed to drive DC...
MOTIX™ fully programmable motor controller combining microcontroller and gate driver IC MOTIX™ motor controller IMD700A is Infineon’s fully programmable motor controller integrating XMC1404 microcontroller with 6EDL7141 3-phase gate driver IC...
MOTIX™ fully programmable motor controller combining microcontroller and gate driver IC The MOTIX™ IMD701A is Infineon’s fully programmable motor controller integrating XMC1404 microcontroller with 6EDL7141 3-phase gate driver IC in...
MOTIX™ TLE4729G is a bipolar, monolithic IC for driving bipolar stepper motors, DC motors and other inductive loads that operate by constant current It is fully pin and function compatible...
MOTIX™ TLE9166EQ multi half-bridge IC is perfectly suited for door lock, safe lock, mirror fold and adjustment functionalities, offering precise and accurate motor control for optimized performance. MOTIX™ TLE9166EQ offers...
MOTIX™ TLE9563-3QXW motor system IC (SBC) integrates a 5 V low-dropout voltage regulator, one HS-CAN transceiver supporting CAN FD, CAN partial networking (incl. FD tolerant mode), three half-bridges for BLDC...
MOTIX™ TLE9564QXW motor system IC (SBC) integrates a 5 V low-dropout voltage regulator, LIN transceivers LIN2.2/SAE J2602 with programmable TXD time-out feature and LIN flash mode, three half-bridges for BLDC...
PMSM/BLDC motor & PFC controller with additional 32-bit microcontroller iMOTION™ IMC300 motor & PFC controller with Motion Control Engine (MCE 2.0), scripting and Arm® Cortex®-M0 MCU in QFP-64 package. The...
PMSM/BLDC motor & PFC controller with integrated script engine iMOTION™ IMC100 motor & PFC controller with Motion Control Engine (MCE 2.0) and support for customer scripts in QFP-64 package. The...
PMSM/BLDC motor & PFC controller with integrated script engine iMOTION™ motor & PFC controller with Motion Control Engine (MCE 2.0) and support for customer scripts in QFP-48 package. The IMC102T-F048...
PMSM/BLDC motor controller with additional 32-bit microcontroller iMOTION™ IMC300 motor controller with Motion Control Engine (MCE 2.0), scripting and Arm® Cortex®-M0 MCU in QFP-64 package. The IMC301A-F064 is a highly...
PMSM/BLDC motor controller with additional 8-bit microcontroller iMOTION™ IRMC motor controller with Motion Control Engine (MCE 1.0) and 8051 MCU in QFN-32 package. The IRMCF183 is a flexible control solution...
PMSM/BLDC motor controller with additional 8-bit microcontroller iMOTION™ IRMC motor controller with Motion Control Engine (MCE 1.0) and 8051 MCU in QFP-48 package. The IRMCF171 is a flexible control solution...
PMSM/BLDC motor controller with additional 8-bit microcontroller iMOTION™ motor controller with Motion Control Engine (MCE 1.0) and 8051 MCU in QFP-64 package. Summary of Features Motion Control Engine (MCE) -...
PMSM/BLDC motor controller with integrated script engine iMOTION™ IMC100 motor controller with Motion Control Engine (MCE 2.0) and support for customer scripts in QFN-48 package. The IMC101T-Q048 is a flexible...
PMSM/BLDC motor controller with integrated script engine iMOTION™ IMC100 motor controller with Motion Control Engine (MCE 2.0) and support for customer scripts in TSSOP-38 package. The IMC101T-T038 is a flexible...
PMSM/BLDC motor controller with integrated script engine iMOTION™ motor controller with Motion Control Engine (MCE 2.0) and support for customer scripts in QFP-48 package. The IMC101T-F048 is a flexible control...
The BLDC Driver IC provides main functions such as a 3.3 V low-dropout voltage regulator, three half-bridges for BDLC motor control, one current sense amplifier and one 32 bit SPI...
The BLDC Driver IC provides main functions such as a 5 V low-dropout voltage regulator, three half-bridges for BDLC motor control, one current sense amplifier and one 32 bit SPI...
The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator , one...
The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN...
The H-Bridge is protected against over-temperature and short circuits and has an under voltage lockout for all the supply voltages “VS” (main DC power supply). All malfunctions cause the output...
The MOTIX™ 6EDL7151 is 3-phase a smart gate driver IC that enables the development of high-performance battery-operated products using BLDC or PMSM motors. The MOTIX™ 6EDL7151 is fully configurable to...
The MOTIX™ BTN7030-1EPA is a protected half-bridge with integrated driver. The MOTIX™ single half-bridge ICs (NovalithIC™)Lite, MOTIX™ BTN7030-1EPA, is a part of the MOTIX™ single half-bridge ICs(NovalithIC™) family and it...
The MOTIX™ BTN8962TA is an integrated high current half bridge for motor drive applications It is part of the MOTIX™ single half-bridge ICs (NovalithIC™) family containing one p-channel highside MOSFET...
The MOTIX™ BTN8982TA is an integrated high current half bridge for motor drive applications It is part of the MOTIX™ single half-bridge ICs(NovalithIC™) family containing one p-channel highside MOSFET and...
The MOTIX™ BTN9960LV is an integrated high current half bridge with low path resistance for motor drive applications The MOTIX™ BTN9960LV is part of the MOTIX™ (NovalithIC™) family containing one...
The MOTIX™ Full Bridge IC provides a cost optimized solution for easy design in. The supply voltage of the device is at 7 V to 18 V. It suits automotive...
The MOTIX™ IFX007T is an integrated high current half bridge for motor drive applications It is part of the Industrial & Multi Purpose MOTIX™ single half-bridge ICs(NovalithIC™) family containing one...
The MOTIX™ IFX9201SG a general purpose 6A H-bridge for industrial applications, home appliance and building automation, power tools battery management and medical applications, designed for the control of small DC...
The MOTIX™ TLE 7209-2R H-Bridge is protected against over-temperature and short circuits and has an under voltage lockout for all the supply voltages “VS” (main DC power supply). All malfunctions...
The MOTIX™ TLE 8444SL is a protected Quad-Half-Bridge-IC targeted towards automotive and industrial motion control applications It is a monolithic die based on Infineon’s smart mixed technology SPT which combines...
The MOTIX™ TLE4205 is an integrated power full-bridge DC-motor driver for a wide temperature range, as required in automotive applications for example The circuit contains two power comparators that can...
The MOTIX™ TLE4207G is a protected Dual-Half-Bridge-Dri ver designed specially for automotive and industrial motion control applications The part is built using the Infineon bipolar high voltage power technology DOPL.
The MOTIX™ TLE8209-2 is a SPI programmable H-bridge, designed for the control of DC motors in safety critical automotive applications It features four selectable current ranges, two selectable slew rate...
The MOTIX™ TLE9201SG is a general purpose 6A H-Bridge for industrial and automotive applications The MOTIX™ TLE9201SG is a general purpose 6A H-Bridge for industrial and automotive applications, designed for...
The part is built using Infineons bipolar high voltage power technology DOPL.The standard enhanced power PG-DSO-14 package meets the application requirements and saves PCB-board space and costs. Moreover the package...
The part is built using the bipolar high voltage power technology DOPL. The standard enhanced power PG-DSO-14 package meets the application requirements and saves PCBboard space and costs. The package...
Three-phase motor control gate driver IC for battery supplied BLDC motor control The MOTIX™ 6EDL7141 is Infineon’s 3-phase motor control gate driver IC that enables the development of high-performance battery-operated...
To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, CAN Partial Networking (incl. FD Tolerant...