Infineon Technologies AG FET, MOSFET Arrays IRF7325PBF

Description
Mosfet Array 2 P-Channel (Dual) 12V 7.8A 2W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 12V 7.8A 2W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRF7325PBF-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7325PBF-ND
FET, MOSFET Arrays IRF7325PBF-ND
Mosfet Array 2 P-Channel (Dual) 12V 7.8A 2W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 12V 7.8A 2W Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7325PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7325PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7325PBF
MOSFET 2P-CH 12V 7.8A 8SO

MOSFET 2P-CH 12V 7.8A 8SO

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number IRF7325PBF-ND IRF7325PBF
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - AUIRFP4409-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
7 suppliers