Infineon Technologies AG Single FETs, MOSFETs IRF7455PBF

Description
N-Channel 30V 15A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 30V 15A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7455PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7455PBF-ND
Single FETs, MOSFETs IRF7455PBF-ND
N-Channel 30V 15A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 30V 15A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7455PBF - 141453-IRF7455PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7455PBF
141453-IRF7455PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7455PBF 141453-IRF7455PBF
Manufacturer: Infineon Technologies Win Source Part Number: 141453-IRF7455PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.8V, 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 15A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 56nC @ 5V Max Input Capacitance: 3480pF @ 25V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 141453-IRF7455PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.8V, 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 56nC @ 5V
Max Input Capacitance: 3480pF @ 25V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
30V 15A MOSFET Transistor - 278-IRF7455PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 15A MOSFET Transistor
278-IRF7455PBF
30V 15A MOSFET Transistor 278-IRF7455PBF
MOSFET N-CH 30V 15A 8SO Product overview: IRF7455PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7455PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 15A 8SO Product overview: IRF7455PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7455PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 0.06Ohm;ID 15A;SO-8;PD 2.5W;VGS +/-12V;gFS 4 - 70016995 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 0.06Ohm;ID 15A;SO-8;PD 2.5W;VGS +/-12V;gFS 4
70016995
MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 0.06Ohm;ID 15A;SO-8;PD 2.5W;VGS +/-12V;gFS 4 70016995
MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 0.06Ohm;ID 15A;SO-8;PD 2.5W;VGS +/-12V;gFS 4

MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 0.06Ohm;ID 15A;SO-8;PD 2.5W;VGS +/-12V;gFS 4

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7455PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7455PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7455PBF
MOSFET N-CH 30V 15A 8SO

MOSFET N-CH 30V 15A 8SO

Supplier's Site
Single FETs, MOSFETs - IRF7455PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF7455PBF
Single FETs, MOSFETs IRF7455PBF
MOSFET N-CH 30V 15A 8SO

MOSFET N-CH 30V 15A 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF7455PBF-ND 141453-IRF7455PBF 278-IRF7455PBF 70016995 IRF7455PBF IRF7455PBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7455PBF 30V 15A MOSFET Transistor MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 0.06Ohm;ID 15A;SO-8;PD 2.5W;VGS +/-12V;gFS 4 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Tube SO-8 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width)
V(BR)DSS 30 volts 30 volts 30 volts
PD 2500 milliwatts 2500 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080B3 - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
3 suppliers
IGBT Modules - 2PS18012E44G38553NOSA1 - VAST STOCK CO., LIMITED
View Details
2 suppliers