Infineon Technologies AG Datasheets for System on a Chip (SoC)
System on a chip (SoC) devices are semiconductor chips with embedded components that make the chip a standalone system.
System on a Chip (SoC): Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| MOTIX™ TLE9842-2QX fits perfectly with the window lift applications by offering efficiency MOTIX™ TLE9842-2QX is a part of the TLE984x product family. The TLE984x product family integrates an Arm® Cortex® | |
| MOTIX™ TLE9842QX can be used for the most cost-effective solution for motor control using relays MOTIX™ TLE9842QX is a part of the TLE984x product family. The TLE984x product family integrates... | |
| MOTIX™ TLE9843-2QX gives an optimized motor control solution for window lift MOTIX™ TLE9843-2QX is a part of the TLE984x product family. The TLE984x product family integrates an Arm® Cortex® M0... | |
| MOTIX™ TLE9843QX combines a microcontroller with power supply, HS and LS switches and a LIN Trx MOTIX™ TLE9843QX is a part of the TLE984x product family. The TLE984x product family... | |
| MOTIX™ TLE9844-2QX is the perfect fit for sunroof applications using relays MOTIX™ TLE9844-2QX is a part of the TLE984x product family. The TLE984x product family integrates an Arm® Cortex® M0... | |
| MOTIX™ TLE9844QX includes an Arm® Cortex® M0 and integrated high-side and low-side switches MOTIX™ TLE9844QX is a part of the TLE984x product family. The TLE984x product family integrates an Arm® | |
| MOTIX™ TLE9852QX provides cost-effective solid-state solution for window lift TLE9852QX is part of the MOTIX™ TLE985x Infineon Embedded Power IC product family. The single chip 2-phase motor driver integrates the... | |
| MOTIX™ TLE9853QX provides high-performance and cost-optimization for window lift using MOSFETs TLE9853QX is part of the MOTIX™ TLE985x Infineon Embedded Power IC product family. The single chip 2-phase motor driver... | |
| MOTIX™ TLE9854QX offers high integration to optimize target applications such as sunroof TLE9854QX is part of the MOTIX™ TLE985x Infineon Embedded Power IC product family. The single chip 2-phase motor... | |
| MOTIX™ TLE9854QXW is the perfect fit for single-phase BLDC applications in high temperature TLE9854QXW is part of the MOTIX™ TLE985x Infineon Embedded Power IC product family. The single chip 2-phase... | |
| MOTIX™ TLE9855QX integrates an Arm® Cortex®-M0 with 96KB flash and a 2-phase bridge driver TLE9855QX is part of the MOTIX™ TLE985x Infineon Embedded Power IC product family. The single chip... | |
| The MOTIX™ TLE9861QXA20 can be used for applications using PWM such as cooling fan The MOTIX™ TLE9861QXA20 is part of the MOTIX™ TLE986x product family. The MOTIX™ TLE9861QXA20 is a... | |
| The MOTIX™ TLE9862QXA40 provides a performance- and cost-optimized solution for BDC applications The MOTIX™ TLE9862QXA40 is part of the MOTIX™ TLE986x product family. The MOTIX™ TLE9862QXA40 is a single chip... | |
| The MOTIX™ TLE9867QXA20 enables optimization of your DC motor drive applications The MOTIX™ TLE9867QXA20 is part of the MOTIX™ TLE986x product family. The MOTIX™ TLE9867QXA20 is a single chip 2-Phase... |
| Next >> |