Infineon Technologies AG Single FETs, MOSFETs IRF7322D1TRPBF

Description
P-Channel 20V 5.3A (Ta) 2W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
P-Channel 20V 5.3A (Ta) 2W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7322D1PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7322D1PBFTR-ND
Single FETs, MOSFETs IRF7322D1PBFTR-ND
P-Channel 20V 5.3A (Ta) 2W (Ta) Surface Mount 8-SO

P-Channel 20V 5.3A (Ta) 2W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065503-IRF7322D1TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065503-IRF7322D1TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065503-IRF7322D1TRPBF
Win Source Part Number: 1065503-IRF7322D1TRP BF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: FETKY™ Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel FET Feature: Schottky Diode (Isolated) Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 5.3A (Ta) Rds On (Max) @ Id, Vgs: 62mOhm @ 2.9A, 4.5V Vgs(th) (Max) @ Id: 700mV @ 250µA (Min) Power Dissipation (Max): 2W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 780 pF @ 15 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): AUIRF7207QTR; IRF7307TRPBF; IRF7301TRPBF; FDS9933; FDS9933BZIRF7322D1TR PBF.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IRF7322D1TRPBFTR-ND, IRF7322D1TRPBF-ND,SP 001570204,IRF7322D1P BFDKR,*IRF7322D1TRPB F,IRF7322D1PBFTR,IRF 7322D1PBFCT Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V

Win Source Part Number: 1065503-IRF7322D1TRPBF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: FETKY™
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
FET Feature: Schottky Diode (Isolated)
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 5.3A (Ta)
Rds On (Max) @ Id, Vgs: 62mOhm @ 2.9A, 4.5V
Vgs(th) (Max) @ Id: 700mV @ 250µA (Min)
Power Dissipation (Max): 2W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 780 pF @ 15 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): AUIRF7207QTR; IRF7307TRPBF; IRF7301TRPBF; FDS9933; FDS9933BZIRF7322D1TRPBF.;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IRF7322D1TRPBFTR-ND,IRF7322D1TRPBF-ND,SP001570204,IRF7322D1PBFDKR,*IRF7322D1TRPBF,IRF7322D1PBFTR,IRF7322D1PBFCT
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7322D1TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7322D1TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7322D1TRPBF
MOSFET P-CH 20V 5.3A 8SO

MOSFET P-CH 20V 5.3A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7322D1PBFTR-ND 1065503-IRF7322D1TRPBF IRF7322D1TRPBF
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 62-0063PBF - 921441-62-0063PBF - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details