Infineon Technologies AG Datasheets for General Purpose Diodes
General-purpose diodes are electric components that conduct electric current in only one direction, functioning similarly to a one-way valve.
General Purpose Diodes: Learn more
| Product Name | Notes |
|---|---|
| High Speed Switching Diode. Summary of Features For high-speed switching applications Electrical insulated diodes Pb-free (RoHS compliant) package1) Qualified according AEC Q101 | |
| NPN Silicon AF Transistors Summary of Features High current gain Low collector-emitter saturation voltage Low noise between 30 Hz and 15 kHz Complementary types: BCW60, BCX70 (NPN) Pb-free (RoHS compliant)... | |
| The 1200 V, 18 A emitter controlled silicon power diode in a D2PAK TO-263 package displays excellent softness and VF behaviour and is qualified with a T j(max) of 150°C. |