Infineon Technologies AG Datasheets for IC Power Supplies

IC power supplies are manufactured as integrated circuits.
IC Power Supplies: Learn more

Product Name Notes
A high-efficient switch mode power supply (SMPS) buck regulator provides an external 3.3 V output voltage at up to 750 mA, while an additional DC/DC boost converter supports applications or...
A high-efficient switch mode power supply (SMPS) buck regulator provides an external 5.0 V output voltage at up to 750 mA, while an additional DC/DC boost converter supports applications or...
An input voltage in the range of 5.6 V ≤ V I ≤ 45 V is transformed to V Q2 = 5.0 V ( ± 2%) and V Q1 =...
An input voltage of up to 40 V is regulated to V Q,nom = 5 V with ±2 % precision. The TLF80511TC with a typical quiescent current of 38 µA,...
An input voltage of up to 40 V is regulated to V Q,nom which is 3.3V with ±2 % precision. The TLF80511TF V33 with a typical quiescent current of 38...
An input voltage of up to 40 V is regulated to V Q,nom which is 5 V with ±2 % precision. The TLF80511EJ V50 with a typical quiescent current of...
An input voltage of up to 40 V is regulated to V Q,nom which is 5 V with ±2 % precision. The TLF80511TF V50 with a typical quiescent current of...
An input voltage of up to 40 V is regulated to VQ,nom which is 3.3V with ±2 % precision. The TLF80511EJ V33 with a typical quiescent current of 38 µA,...
An input voltage up to 40 V is regulated to V Q,nom = 5 V / 3.3 V with a precision of ±2%. The device is designed for the harsh...
An input voltage up to 45 V is regulated to an output voltage of 5.0 V. The component is able to drive loads up to 150 mA. It is short-circuit...
An input voltage up to 45 V is regulated to an output voltage of 5.0 V. The component is able to drive loads up to 180 mA. The IC is...
Designed for use in battery-powered systems, the low quiescent current of 30 μA makes it an ideal choice. One feature of the TLS203B0EJV50 is its low output noise. By adding...
Designed for use in battery-powered systems, the low quiescent current of 30 μA makes it an ideal choice. One feature of the TLS205B0EJV50 is its low output noise. By adding...
Designed for use in battery-powered systems, the low quiescent current of 30 μA makes it an ideal choice. A key feature of the TLS203B0 is its low output noise. By...
Designed for use in battery-powered systems, the low quiescent current of 30 μA makes it an ideal choice. A key feature of the TLS205B0EJV is its low output noise. By...
Designed for use in battery-powered systems, the low quiescent current of 30 μA makes it an ideal choice. A key feature of the TLS205B0EJV33 is its low output noise. By...
Designed for use in battery-powered systems, the low quiescent current of 30 μA makes it an ideal choice. A key feature of the TLS205B0LD V33 is its low output noise.
Designed for use in battery-powered systems, the low quiescent current of 30 μA makes it an ideal choice. A key feature of the TLS205B0LD V50 is its low output noise.
Designed for use in battery-powered systems, the low quiescent current of 30 μA makes it an ideal choice. A key feature of the TLS205B0LDV is its low output noise. By...
Digital Dual Output 3+1 VR12.5 & VR13 DDR Memory Controller The Infineon Technologies memory digital controllers provide intelligent power for DDR3/DDR4 applications. Command and monitor functions are controlled through the...
Digital Dual Output 6+1 VR12.5 & VR13 CPU Controller The Infineon Technologies enterprise digital controllers provide intelligent power for Intel™ VR12.5 and VR13 applications. Command and monitor functions are controlled...
Due to its integrated reset circuitry featuring power on timing and output voltage monitoring the IC is well suited as µ-controller supply. The sophisticated design allows to achieve stable operation...
For an input voltage up to 40 V the TLF4277 provides an adjustable output voltage in a range from 5 V up to 12 V. The integrated current monitor function...
ICE2PCS0x/G are the 2nd generation of Continuous Conduction Mode (CCM) PFC controllers, which employ BiCMOS technology. Compared to the 1 st generation of ICE1PCS01/02, the new ICs have lower internal...
ICE3PCS03G is the new 8-pin wide input range (85VAC to 265VAC ) controller IC for active CCM power factor correction converter. Compared to the 1st and 2nd generation of ICE1PCS0x...
Integrated power management IC with 800V avalanche rugged CoolMOS™, startup cell and QR current mode flyback PWM controller in DIP-7 package. Capable for 26W SMPS design. The quasi QR CoolSET™
It is designed to supply microcontroller controlled systems especially in automotive applications. Summary of Features Operating DC Supply Voltage Range 5 V to 28 V Transient Supply Voltage up to...
It is designed to supply microprocessor systems or other loads under the severe conditions of automotive applications and therefore it is equipped with additional protection against overload, short circuit and...
It is functional compatible to the TLE4264, but has a reduced quiescent current of typ. 40µA. The TLE42644 is especially designed for applications requiring very low standby currents, e.g. with...
It is functional compatible to the TLE4266, but has a reduced quiescent current of typ. 40µA. The TLE42664 is especially designed for applications requiring very low standby currents, e.g. with...
It is functional compatible to the TLE4266, but with a reduced quiescent current of << 1 µ A in OFF mode and 40 µ A in ON mode. The TLE4266-2...
It’s using an efficient and flexible pre-/post-regulator concept over a wide input voltage range. The high switching frequency range of the battery connected, synchronous buck (3.3 V/2.3 A) with integrated...
PFC-CCM controller IC ICE3PCS01G ICE3PCS01G is the new 14-pin wide input range (85VAC to 265VAC ) controller IC for active CCM power factor correction converter. Compared to the...
The component is able to drive loads up to 150 mA. It is short-circuit protected by the implemented current limitation and has an integrated over temperature shutdown. A reset signal...
The device is available in the PG-TO252-5-11 (D-Pak) package. Output 2 can be switched ON/OFF via the Enable input EN. The TLE 4476 is designed to supply microprocessor systems under...
The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and over temperature conditions by the implemented output current limitation and...
The device is designed for the harsh environment of automotive applications. Summary of Features Very Low Current Consumption Adjustable and 5 V Fixed Output Voltage ±2% Output Current up to...
The device is designed for various CAN automotive applications as main supply for the microcontroller and as interface for a CAN bus network. To support these applications, the System Basis...
The device is designed for various CAN-LIN automotive applications as main supply for the microcontroller and as interface for a LIN and CAN bus network including the CAN Partial Networking...
The device is designed for various CAN-LIN automotive applications as main supply for the microcontroller and as interface for a LIN and CAN bus network. To support these applications, the...
The device is designed for various CAN-LIN automotive applications as the main supply for the microcontroller and as the interface for LIN and CAN bus networks. The System Basis Chip...
The device is designed for various CAN-LIN automotive applications as the main supply forthe microcontroller and as the interface for LIN and CAN bus networks. The System Basis Chip (SBC)...
The device is designed forvarious CAN-LIN automotive applications as the main supply for the microcontroller and as the interface for LIN and CAN bus networks. The System Basis Chip (SBC)...
The device is designed forvarious CAN-LIN automotive applications as the main supply forthe microcontroller and as the Interface for LIN and CAN bus networks. The System Basis Chip (SBC) provides...
The device is integrating high-side P-channel and low-side N-channel MOSFETs combined with respective drivers and level shifting stage which allows the conversion of the input logic signals of microcontroller’s embedded...
The device is intended to supply 32 bit micro-controller systems which require different supply voltage rails such as 5V, 3.3V and 2.6V. The regulators for external sensors are also provided.
The IC is designed to supply off-board systems, e. g. sensors in engine management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection...
The IC regulates an input voltage V I in the range of 2.7V ≤ V I ≤ 18V to an adjustable output voltage of 0.8V to 5.25V or to a...
The input voltage range of 3.7 V to 40 V and ultra-low quiescent current of 4.3 μA at light load make the device perfectly suitable for automotive supply systems or...
The integrated reset and watchdog function, as well as several protection circuits, combined with a wide operating temperature range offered by the TLE4678-2EL make it suitable for supplying microprocessor systems...
The integrated reset as well as several protection circuits, combined with a wide operating temperature range offered by the TLE4699 make it suitable for supplying microprocessor systems in automotive environments.
The integrated reset function, as well as several protection circuits combined with the wide operating temperature range offered by the TLE4675 make it suitable for supplying microprocessor system in automotive...
The OPTIREG™ linear high performance voltage regulator TLS850F2TA V50 has a TO263 package which guarantees one of the best thermal performances. In addition the complete feature set with Enable, Reset...
The OPTIREG™ linear TLE4263-2GS regulates input voltage (up to 45V) to 5.0V, with a load capacity of 180mA. It offers short-circuit protection, overtemperature shutdown, power-on reset, undervoltage reset, watchdog circuit,...
The OPTIREG™ linear TLS125D0EJ is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG-DSO-8 exposed pad package. The TLS125D0EJ is designed to supply off-board systems, for...
The OPTIREG™ linear TLS820F3ELV33 is a high performance, low drop out, fixed output voltage regulator in a PG-SSOP-14 package. With an input voltage range of 3 V to 42 V...
The OPTIREG™ linear TLS820F3ELV50 is a high performance, low drop out, fixed output voltage regulator in a PG-SSOP-14 package. With an input voltage range of 3 V to 42 V...
The OPTIREG™ linear TLT125D0EJ is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG-DSO-8 exposed pad package and extended temperature Profile (max. Tj =160°C). The TLT125D0EJ...
The OPTIREG™ linear voltage regulator TLS830A4EPV50 is a linear voltage regulator with high performance, low dropout voltage and ultra low quiescent current. With only 4.3 μA typical quiescent current at...
The stand-by regulator transforms an input voltage V I in the range of 5.6 V ≤ V I ≤ 42 V to an output voltage of V Q2 = 5.0...
The TLE4250-2G is a monolithic integrated low dropout voltage tracker in a tiny SMD package PG-SCT595-5 with excellent thermal resistance. It is designed to supply off-board loads (e.g. sensors) in...
The TLE4252D is a monolithic integrated low-drop voltage tracking regulator in a very small SMD package PG-TO252-5-11. It is designed to supply off-board systems, e.g. sensors in engine management systems...
The TLE4254EJ A is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG- DSO-8 packages. The IC is designed to supply off-board systems, e.g. sensors in...
The TLE4254EJ S is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG- DSO-8 packages. The IC is designed to supply off-board systems, e. g. sensors...
The TLE4254GA is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG- DSO-8 packages. The IC is designed to supply off-board systems, e. g. sensors in...
The TLE4254GS is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG- DSO-8 packages. The IC is designed to supply off-board systems, e.g. sensors in powertrain...
The TLE4267-2G is a 5-V low drop voltage regulator for automotive applications in a PG-TO263-7 package. It supplies an output current of > 400 mA. The IC is shortcircuit-proof and...
The TLE4270-2G is a 5-V low drop fixed-voltage regulator. The maximum input voltage is 42 V (65 V, ≤ 400 ms). Up to an input voltage of 26 V and...
The TLE42744E V50 is a monolithic integrated low dropout voltage regulator for load currents up to 400 mA. An input voltage up to 40 V is regulated to V Q,nom...
The TLE42754D is a monolithic integrated low-dropout voltage regulator in a 5-pin TO-package, especially designed for automotive applications. An input voltage up to 42 V is regulated to an output...
The TLE42794G is a monolithic integrated low dropout voltage regulator, especially designed for automotive applications. An input voltage up to 45 V is regulated to an output voltage of 5.0...
The TLE4296G V50 is a monolithic integrated low drop voltage regulator in the very small SMD package PG-SCT595-5. It is designed to supply e.g. microprocessor systems under the severe conditions...
The TLE6711GL is a multifunctional power supply circuit especially designed for automotive applications. It delivers a programmable step up voltage (Boost) and a precise 5 V fully short circuit protected...
The TLE7368-2E device is a multifunctional power supply circuit especially designed for Automotive powertrain systems using a standard 12 V battery. The device is intended to supply and monitor next...
The TLE7368-3E device is a multifunctional power supply circuit especially designed for Automotive powertrain systems using a standard 12 V battery. The device is intended to supply and monitor next...
The TLE7368E device is a multifunctional power supply circuit especially designed for Automotive powertrain systems using a standard 12 V battery. The device is intended to supply and monitor next...
The TLE9243QK is an application specific multiple output system supply for transmission applications supplying 5 V-μC, transceivers, and sensors by an efficient and flexible pre-/post-regulator concept over a wide input...
The TLE9261-3BQX is a Mid-Range+ SBC designed for various CAN automotive applications The TLE9261-3BQX is a monolithic integrated circuit in an exposed pad VQFN-48 (7mm x 7mm) power package with...
The TLE9261-3BQX V33 belongs to Infineon´s Mid-Range+ SBC family and is designed for various CAN automotive applications The TLE9261BQXV33 is a monolithic integrated circuit in an exposed pad VQFN-48 (7mm...
The TLE9261-3BQXV33 is a monolithic integrated circuit in an exposed pad VQFN-48 (7mm x 7mm) power package with Lead Tip Inspection (LTI) feature to support Automatic Optical Inspection (AOI). The...
The TLE9262BQXV33 is a Mid-Range+ SBC with a 7mm x 7mm power package The TLE9262BQXV33 is a monolithic integrated circuit in an exposed pad VQFN-48 (7mm x 7mm) power package...
The TLE9461-3ES is a monolithically integrated circuit in an exposed pad PG-TSDSO-24-1 (150 mil) power package The device is designed for various CAN automotive applications as main supply for the...
The TLE9461-3ES V33 is a monolithically integrated circuit in an exposed pad PG-TSDSO-24-1 (150 mil) power package The device is designed for various CAN automotive applications as main supply for...
The TLE9461ES is a monolithically integrated circuit in an exposed pad PG-TSDSO-24-1 (150 mil) power package. The device is designed for various CAN automotive applications as main supply for the...
The TLE9461ES V33 is a monolithically integrated circuit in an exposed 150 mil power package, designed for various CAN automotive applications The TLE9461ES V33 is a monolithically integrated circuit in...
The TLE9471-3ES is a monolithically integrated circuit in an exposed pad PG-TSDSO-24-1 (150 mil) power package. The device is designed for various CAN automotive applications as main supply for the...
The TLE9471-3ES V33 is a monolithically integrated circuit in an exposed pad PG-TSDSO-24-1 (150 mil) power package. The device is designed for various CAN automotive applications as main supply for...
The TLE9471ES is a monolithically integrated circuit in an exposed pad PG-TSDSO-24-1 (150 mil) power package. The device is designed for various CAN automotive applications as main supply for the...
The TLE9471ES V33 is a Lite SBC in a PG-TSDSO-24-1 power package and is software compatible to all SBC families TLE926x and TLE927x The TLE9471ES V33 is a monolithically integrated...
The TLF35584QVHS1 is a multiple output system supply for safety-relevant applications supplying 5 V-μC, transceivers, and sensors by an efficient and flexible pre-/post-regulator concept over a wide input voltage range.
The TLF35584QVHS2 is a multiple output system supply for safety-relevant applications supplying 3.3 V-μC, transceivers, and sensors by an efficient and flexible pre-/post-regulator concept over a wide input voltage range.
The TLF35584QVVS1 is a multiple output system supply for safety-relevant applications supplying 5V-μC, transceivers, and sensors by an efficient and flexible pre-/post-regulator concept over a wide input voltage range. The...
The TLF35585QUS01 PMIC is a multiple output Power Management IC for safety-relevant applications supplying 5V microcontroller, transceivers, and sensors by an efficient and flexible pre-/ post-regulator concept over a wide...
The TLF4277-2LD is the ideal companion IC to supply active antennas for car infotainment applications. The adjustable output voltage makes the TLF4277-2LD capable of supplying the majority of standard active...
The TLS102B0MB is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG-SCT595-5 package. The TLS102B0MB is designed to supply off-board systems, for example sensors in powertrain...
The TLS105B0MB is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG-SCT595-5 package. The TLS105B0MB is designed to supply off-board systems, for example sensors in powertrain...
The TLS115B0LD is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small DSO-8 exposed pad and TSON-10 packages. The IC is designed to supply off-board systems, for...
The TLS115BOEJ is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small DSO-8 exposed pad and TSON-10 packages. The IC is designed to supply off-board systems, for...
The TLS115D0EJ is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small DSO-8 exposed pad and TSON-10 packages. The IC is designed to supply off-board systems, for...
The TLS115D0LD is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small DSO-8 exposed pad and TSON-10 packages. The IC is designed to supply off-board systems, for...
The TLS202A1MBV is a monolithic integrated adjustable linear voltage post regulator for load currents up to 150 mA. The IC regulates an input voltage V I in the range of...
The TLS202B1MB V50 is a monolithic integrated fixed linear voltage post regulator for load currents up to 150 mA. The IC regulates an input voltage V I up to 18...
The TLS202B1MBV33 is a monolithic integrated fixed linear voltage post regulator for load currents up to 150 mA. The IC regulates an input voltage V I up to 18 V...
The TLS208D1EJV is especially designed for applications with a permanent connection to pre-regulators like DCDC converters. The device is available in the small surface mounted PG-DSO-8 (Exposed Pad) and TSON-10...
The TLS710B0, with a typical quiescent current of 40 μA, is the ideal solution for systems requiring very low operating current, such as those permanently connected to the battery. It...
The TLS715B0, with a typical quiescent current of 36 μA, is the ideal solution for systems requiring very low operating current, such as those permanently connected to the battery. It...
The TLS805B1LD V50 is a linear voltage regulator featuring wide input voltage range, low dropout voltage and ultra low quiescent current. With an input voltage range of 2.75 V to...
The TLS805B1SJV is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current. With an input voltage range of 2.75V to 42V...
The TLS810A1LD V33 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current. With an input voltage range of 2.75 V...
The TLS810A1LDV50 is a linear voltage regulator featuring wide input voltage range, low dropout voltage and ultra low quiescent current. With an input voltage range of 2.75 V to 42...
The TLS810B1EJ V33 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current. With an input voltage range of 2.75 V...
The TLS810B1EJ V50 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current. With an input voltage range of 2.75 V...
The TLS810B1LD V50 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current. This product is available in new 3.3mm *...
The TLS810B1LDV33 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current. With an input voltage range of 2.75 V to...
The TLS810D1EJ V33 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current. With an input voltage range of 2.75 V...
The TLS810D1EJ V50 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current. With an input voltage range of 2.75 V...
The TLS810D1LD V33 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current. With an input voltage range of 2.75 V...
The TLS810D1LD V50 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current. This product is available in new 3.3mm *...
The TLS820B2EL VSE is a linear voltage regulator with high performance, very low dropout linear voltage and very low quiescent current. With an input voltage range of 3 V to...
The TLS820D0EL V33 is a high performance very low dropout linear voltage regulator family for 3.3 V supply in a SSOP14-EP package. With an input voltage range of 3 V...
The TLS835B2EL V is a linear voltage regulator with high performance, very low dropout linear voltage and very low quiescent current. With an input voltage range of 3 V to...
The TLS835B2EL VSE is a linear voltage regulator with high performance, very low dropout linear voltage and very low quiescent current. With an input voltage range of 3 V to...
The TLS835D2EL VSE is a linear voltage regulator with high performance, very low dropout linear voltage and very low quiescent current. With an input voltage range of 3 V to...
The TLS850B0TB V33 is a high performance, very low dropout linear voltage regulator for 3.3 V supply in a PGTO263-5 package. The input voltage range of 3 V to 40...
The TLS850B0TB V50 is a high performance, very low dropout linear voltage regulator for 5.0 V supply in a PGTO263-5 package. The input voltage range of 3 V to 40...
The TLS850B0TE V33 is a high performance, very low dropout linear voltage regulator for 3.3 V supply in a PGTO252-5 package. The input voltage range of 3 V to 40...
The TLS850B0TE V50 is a high performance, very low dropout linear voltage regulator for 5.0 V supply in a PGTO252-5 package. The input voltage range of 3 V to 40...
The TLS850C0TE V33 is a high performance, 500mA low dropout voltage regulator (LDO) with RESET functionality. With an input voltage range of 3 V to 40 V and very this...
The TLS850C0TE V50 is a high performance, 500mA low dropout voltage regulator (LDO) with RESET functionality. With an input voltage range of 3 V to 40 V, this regulator is...
The TLS850F0TA V50 is a high performance very low dropout linear voltage regulator for 5 V supply in a PG-TO263-7 package. With an input voltage range of 3 V to...
The TLS850F1TA V50 is a high performance very low dropout linear voltage regulator for 5 V supply in a PG-TO263-7 package. With an input voltage range of 3 V to...
The TLT807B0EPV is a 70mA Stand-by Linear Voltage Regulator (LDO) for 24V battery applications in automotive e.g. trucks and commercial vehicles. Summary of Features Adjustable output voltage at ±2% accuracy...
The wide switching frequency range allows optimization in respect of efficiency and usage of small filter components. A dedicated reference-regulator supplies the ADC independent from μC-load steps and acts as...
The wide switching frequency range allows optimization in respect of efficiency and usage of small filter components. A dedicated reference-regulator supplies the ADC independent from microcontroller load steps and acts...
The wide switching frequency range optimizes efficiency and filter components, while a dedicated reference-regulator supplies the ADC independently and tracks the two sensor-supplies. The TLF35584 is available in a small,...
Therefore the device is equipped with additional protection functions against overload, short circuit and reverse polarity. At over temperature the regulator is automatically turned off by the integrated thermal protection...
Therefore the device is equipped with additional protection functions against overload, short circuit and reverse polarity. Supply voltages up to 40 V are tracked to a reference voltage given to...
Therefore the device is equipped with additional protection functions against overload, short circuit and reverse polarity.Supply voltages up to 40 V are tracked to a reference voltage given to the...
TLE TLE4267G is a 5-V low drop voltage regulator for automotive applications in the PG-TO220-7 or PG-DSO-14-30 package. It supplies an output current of > 400 mA. The IC is...
TLF1963TE is a low dropout voltage regulator available in PG-TO263-5 and PG-TO252-5 SMD package.The device is capable of supplying loads up to 1.5 A. The IC regulates an input voltage...
With an input voltage range of 3 V to 42 V and very low quiescent current of only 26 µA, this regulator is perfectly suitable for automotive systems or other...