MOSFET P-CH 30V 11A 8SO Product overview: IRF7424PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7424PBF can be used for catalog matching and distributor lookup.
P-Channel 30V 11A (Ta) 2.5W (Ta) Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 1187273-IRF7424PBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 11A
Rds On (Maximum) at Id, Vgs: 13.5mOhm at 11A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 110nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 4030pF at 25V
MOSFET P-CH 30V 11A 8SO
MOSFET, Power;P-Ch;VDSS -30V;RDS(ON) 13.5 Milliohms;ID -11A;SO-8;PD 2.5W;gFS 17S
MOSFET P-CH 30V 11A 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRF7424PBF | IRF7424PBF-ND | 1187273-IRF7424PBF | IRF7424PBF | 70016994 | IRF7424PBF |
| Product Name | 30V 11A MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - IRF7424PBF | Single FETs, MOSFETs | MOSFET, Power;P-Ch;VDSS -30V;RDS(ON) 13.5 Milliohms;ID -11A;SO-8;PD 2.5W;gFS 17S | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tube | "8-SOIC (0.154"", 3.90mm Width)" | SOT3 | 8-SOIC (0.154", 3.90mm Width) | SO-8 | 8-SOIC (0.154, 3.90mm Width) |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |||
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | P-Channel |