Infineon Technologies AG 12V 7.8A MOSFET Transistor IRF7325TR

Description
MOSFET 2P-CH 12V 7.8A 8SO Product overview: IRF7325TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7325TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 12V 7.8A 8SO Product overview: IRF7325TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7325TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 7.8A MOSFET Transistor
289-IRF7325TR
12V 7.8A MOSFET Transistor 289-IRF7325TR
MOSFET 2P-CH 12V 7.8A 8SO Product overview: IRF7325TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7325TR can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 12V 7.8A 8SO Product overview: IRF7325TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7325TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7325TR - 921437-IRF7325TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7325TR
921437-IRF7325TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7325TR 921437-IRF7325TR
Manufacturer: Infineon Technologies Win Source Part Number: 921437-IRF7325TR Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 P-Channel (Dual) 12V 7.8A 2W Surface Mount 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 921437-IRF7325TR
Series: HEXFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 P-Channel (Dual) 12V 7.8A 2W Surface Mount 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
FET, MOSFET Arrays - IRF7325TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7325TR-ND
FET, MOSFET Arrays IRF7325TR-ND
Mosfet Array 2 P-Channel (Dual) 12V 7.8A 2W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 12V 7.8A 2W Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7325TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7325TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7325TR
MOSFET 2P-CH 12V 7.8A 8SO

MOSFET 2P-CH 12V 7.8A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-IRF7325TR 921437-IRF7325TR IRF7325TR-ND IRF7325TR
Product Name 12V 7.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7325TR FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data