Infineon Technologies AG MOSFETs IRF7103TRPBF

Description
HEXFET N-Ch MOSFET 3A 50V SOIC8
Request a Quote Datasheet
Description
HEXFET N-Ch MOSFET 3A 50V SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8312865P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8312865P
MOSFETs 8312865P
HEXFET N-Ch MOSFET 3A 50V SOIC8

HEXFET N-Ch MOSFET 3A 50V SOIC8

Supplier's Site
MOSFETs - 1688757 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1688757
MOSFETs 1688757
HEXFET N-Ch MOSFET 3A 50V SOIC8

HEXFET N-Ch MOSFET 3A 50V SOIC8

Supplier's Site
FET, MOSFET Arrays - IRF7103PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7103PBFDKR-ND
FET, MOSFET Arrays IRF7103PBFDKR-ND
Mosfet Array 2 N-Channel (Dual) 50V 3A 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 50V 3A 2W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - IRF7103PBFCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7103PBFCT-ND
FET, MOSFET Arrays IRF7103PBFCT-ND
Mosfet Array 2 N-Channel (Dual) 50V 3A 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 50V 3A 2W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - IRF7103PBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7103PBFTR-ND
FET, MOSFET Arrays IRF7103PBFTR-ND
Mosfet Array 2 N-Channel (Dual) 50V 3A 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 50V 3A 2W Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
50V 3A MOSFET Transistor
289-IRF7103TRPBF
50V 3A MOSFET Transistor 289-IRF7103TRPBF
MOSFET 2N-CH 50V 3A 8SO Product overview: IRF7103TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7103TRPBF can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 50V 3A 8SO Product overview: IRF7103TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7103TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IRF7103TRPBF - Rochester Electronics
Newburyport, MA, United States
IRF7103 - 12V-300V N-Channel Power MOSFET

IRF7103 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7103TRPBF - 017483-IRF7103TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7103TRPBF
017483-IRF7103TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7103TRPBF 017483-IRF7103TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017483-IRF7103TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Family Name: IRF7103 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 290pF @ 25V Maximum Rds On at Id,Vgs: 130 mOhm @ 3A, 10V Alternative Parts (Cross-Reference): NDS9955; Si9955DY_NL; NDS9955_L86Z; Introduction Date: August 25, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017483-IRF7103TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Family Name: IRF7103
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 3A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 290pF @ 25V
Maximum Rds On at Id,Vgs: 130 mOhm @ 3A, 10V
Alternative Parts (Cross-Reference): NDS9955; Si9955DY_NL; NDS9955_L86Z;
Introduction Date: August 25, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Dual N Channel Mosfet, 50V, 3A; Transistor Polarity Infineon - 19K8221 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 50V, 3A; Transistor Polarity Infineon
19K8221
Dual N Channel Mosfet, 50V, 3A; Transistor Polarity Infineon 19K8221
DUAL N CHANNEL MOSFET, 50V, 3A; Transistor Polarity:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:3A; On Resistance Rds(on):0.11ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Product Range:- RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 50V, 3A; Transistor Polarity:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:3A; On Resistance Rds(on):0.11ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Pwr MOSFET, 50V Dual N-Ch. HEXFET; SO-8 - 70017405 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pwr MOSFET, 50V Dual N-Ch. HEXFET; SO-8
70017405
Pwr MOSFET, 50V Dual N-Ch. HEXFET; SO-8 70017405
Pwr MOSFET, 50V Dual N-Ch. HEXFET; SO-8

Pwr MOSFET, 50V Dual N-Ch. HEXFET; SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT DUAL NCh 50V 3.0A

MOSFET MOSFT DUAL NCh 50V 3.0A

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF7103TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRF7103TRPBF
50V 3A 2W 130mΩ@10V,3A 3V@250uA 2 N-Channel SOIC-8 MOSFETs ROHS

50V 3A 2W 130mΩ@10V,3A 3V@250uA 2 N-Channel SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet
FET, MOSFET Arrays - IRF7103TRPBF - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRF7103TRPBF
FET, MOSFET Arrays IRF7103TRPBF
MOSFET 2N-CH 50V 3A 8-SOIC

MOSFET 2N-CH 50V 3A 8-SOIC

Supplier's Site Datasheet
MOSFET 2N-CH 50V 3A 8-SOIC - 376-IRF7103TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 50V 3A 8-SOIC
376-IRF7103TRPBF
MOSFET 2N-CH 50V 3A 8-SOIC 376-IRF7103TRPBF
MOSFET 2N-CH 50V 3A 8-SOIC

MOSFET 2N-CH 50V 3A 8-SOIC

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7103TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7103TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7103TRPBF
MOSFET 2N-CH 50V 3A 8SO

MOSFET 2N-CH 50V 3A 8SO

Supplier's Site
Transistor - 66777082 - Radwell International
Willingboro, NJ, United States
Transistor
66777082
Transistor 66777082
POWER FIELD-EFFECT TRANSISTOR, 3A I(D), 50V, 0.13OHM, 2-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 3A I(D), 50V, 0.13OHM, 2-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 8312865P 1688757 IRF7103PBFDKR-ND 289-IRF7103TRPBF IRF7103TRPBF 017483-IRF7103TRPBF 19K8221 70017405 IRF7103TRPBF IRF7103TRPBF IRF7103TRPBF 376-IRF7103TRPBF IRF7103TRPBF 66777082
Product Name MOSFETs MOSFETs FET, MOSFET Arrays 50V 3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7103TRPBF Dual N Channel Mosfet, 50V, 3A; Transistor Polarity Infineon Pwr MOSFET, 50V Dual N-Ch. HEXFET; SO-8 MOSFET Triode/MOS Tube/Transistor >> MOSFETs FET, MOSFET Arrays MOSFET 2N-CH 50V 3A 8-SOIC Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Package Type SOIC Soic "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SO8 SOT3; 8-SO TO-3 8-SOIC (0.154", 3.90mm Width)
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Number of units in IC 2 2
V(BR)DSS 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data