Infineon Technologies AG Single FETs, MOSFETs IRF7406PBF

Description
P-Channel 30V 5.8A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
P-Channel 30V 5.8A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7406PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7406PBF-ND
Single FETs, MOSFETs IRF7406PBF-ND
P-Channel 30V 5.8A (Ta) 2.5W (Ta) Surface Mount 8-SO

P-Channel 30V 5.8A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
30V 5.8A MOSFET Transistor - 278-IRF7406PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 5.8A MOSFET Transistor
278-IRF7406PBF
30V 5.8A MOSFET Transistor 278-IRF7406PBF
MOSFET P-CH 30V 5.8A 8SO Product overview: IRF7406PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7406PBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 5.8A 8SO Product overview: IRF7406PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7406PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7406PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7406PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7406PBF
MOSFET P-CH 30V 5.8A 8SO

MOSFET P-CH 30V 5.8A 8SO

Supplier's Site
Transistor - 17471620 - Radwell International
Willingboro, NJ, United States
Transistor
17471620
Transistor 17471620
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 6.7A I(D), 30V, 0.045OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SO-8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 6.7A I(D), 30V, 0.045OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SO-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number IRF7406PBF-ND 278-IRF7406PBF IRF7406PBF 17471620
Product Name Single FETs, MOSFETs 30V 5.8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers