Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6633TR1PBF IRF6633TR1PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 777020-IRF6633TR1PBF Series: HEXFET Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: DirectFET Isometric MP Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 16A (Ta), 59A (Tc) Part Status: Obsolete(EOL) Family Name: IRF6633 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: DIRECTFET MP Channel Type Type: N Drain Source Voltage: 20V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 1250pF @ 10V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.3W (Ta), 89W (Tc) Rds On (Maximum) @ Id, Vgs: 5.6 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): STK800; 2SK3439(TE24L,Q); 2SK3439; 2SK3439(TE24L); Introduction Date: May 03, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 777020-IRF6633TR1PBF Series: HEXFET Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: DirectFET Isometric MP Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 16A (Ta), 59A (Tc) Part Status: Obsolete(EOL) Family Name: IRF6633 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: DIRECTFET MP Channel Type Type: N Drain Source Voltage: 20V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 1250pF @ 10V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.3W (Ta), 89W (Tc) Rds On (Maximum) @ Id, Vgs: 5.6 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): STK800; 2SK3439(TE24L,Q); 2SK3439; 2SK3439(TE24L); Introduction Date: May 03, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6633TR1PBF - 777020-IRF6633TR1PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6633TR1PBF
777020-IRF6633TR1PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6633TR1PBF 777020-IRF6633TR1PBF
Manufacturer: Infineon Technologies Win Source Part Number: 777020-IRF6633TR1PBF Series: HEXFET Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: DirectFET Isometric MP Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 16A (Ta), 59A (Tc) Part Status: Obsolete(EOL) Family Name: IRF6633 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: DIRECTFET MP Channel Type Type: N Drain Source Voltage: 20V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 1250pF @ 10V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.3W (Ta), 89W (Tc) Rds On (Maximum) @ Id, Vgs: 5.6 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): STK800; 2SK3439(TE24L,Q); 2SK3439; 2SK3439(TE24L); Introduction Date: May 03, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 777020-IRF6633TR1PBF
Series: HEXFET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: DirectFET Isometric MP
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 16A (Ta), 59A (Tc)
Part Status: Obsolete(EOL)
Family Name: IRF6633
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: DIRECTFET MP
Channel Type Type: N
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1250pF @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.3W (Ta), 89W (Tc)
Rds On (Maximum) @ Id, Vgs: 5.6 mOhm @ 16A, 10V
Alternative Parts (Cross-Reference): STK800; 2SK3439(TE24L,Q); 2SK3439; 2SK3439(TE24L);
Introduction Date: May 03, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRF6633TR1PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6633TR1PBFTR-ND
Single FETs, MOSFETs IRF6633TR1PBFTR-ND
N-Channel 20V 16A (Ta), 59A (Tc) 2.3W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MP

N-Channel 20V 16A (Ta), 59A (Tc) 2.3W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MP

Buy Now Datasheet
Singapore, Singapore
20V 16A MOSFET Transistor
285-IRF6633TR1PBF
20V 16A MOSFET Transistor 285-IRF6633TR1PBF
MOSFET N-CH 20V 16A DIRECTFET / Trans MOSFET N-CH Si 20V 16A 7-Pin Direct-FET MP T/R Product overview: IRF6633TR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 16A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF6633TR1PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 16A DIRECTFET / Trans MOSFET N-CH Si 20V 16A 7-Pin Direct-FET MP T/R Product overview: IRF6633TR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 16A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF6633TR1PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6633TR1PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6633TR1PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6633TR1PBF
MOSFET N-CH 20V 16A DIRECTFET

MOSFET N-CH 20V 16A DIRECTFET

Supplier's Site
MOSFET N-CH 20V 16A DIRECTFET - 376-IRF6633TR1PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 16A DIRECTFET
376-IRF6633TR1PBF
MOSFET N-CH 20V 16A DIRECTFET 376-IRF6633TR1PBF
MOSFET N-CH 20V 16A DIRECTFET

MOSFET N-CH 20V 16A DIRECTFET

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 777020-IRF6633TR1PBF IRF6633TR1PBFTR-ND 285-IRF6633TR1PBF IRF6633TR1PBF 376-IRF6633TR1PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6633TR1PBF Single FETs, MOSFETs 20V 16A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 20V 16A DIRECTFET
PD 2300 to 89000 milliwatts 2300 milliwatts 89000 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOT3 DirectFET™ Isometric MP Reel package DirectFETTM Isometric MP
Packing Method Tape Reel; Reel package Reel package Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF7805Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
2 suppliers