Manufacturer: Infineon Technologies
Win Source Part Number: 119375-IRF7241TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: IRF7241
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 6.2A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 3220pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 41 mOhm @ 6.2A, 10V
Alternative Parts (Cross-Reference): DMP4050SSS; DMP4050SSS-13; Si4447ADY-T1-GE3;
Introduction Date: January 26, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Power Management
MOSFET P-CH 40V 6.2A 8SO Product overview: IRF7241TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7241TRPBF can be used for catalog matching and distributor lookup.
P-Channel 40V 6.2A (Ta) 2.5W (Ta) Surface Mount 8-SO
P-Channel 40V 6.2A (Ta) 2.5W (Ta) Surface Mount 8-SO
P-Channel 40V 6.2A (Ta) 2.5W (Ta) Surface Mount 8-SO
40V 6.2A 41mΩ@10V,6.2A 2.5W 3V@250uA P Channel SOIC-8 MOSFETs ROHS
(PRICE/TC) MOSFET TRANSISTOR, P CHANNEL, -6.2 A, -40 V, 0.025 OHM, -10 V, -3 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET P-CH 40V 6.2A 8SO
MOSFET P-CH 40V 6.2A 8SO
MOSFET Transistor, P Channel, -6.2 A, -40 V, 0.025 ohm, -10 V, -3 V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 119375-IRF7241TRPBF | 278-IRF7241TRPBF | IRF7241PBFDKR-ND | IRF7241TRPBF | 66777126 | IRF7241TRPBF | IRF7241TRPBF | 42Y0398 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7241TRPBF | 40V 6.2A MOSFET Transistor | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet Transistor, P Channel, -6.2 A, -40 V, 0.025 Ohm, -10 V, -3 V Rohs Compliant Infineon |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | 40 volts | ||||
| PD | 2500 milliwatts | 2.5 milliwatts | 2500 milliwatts | 2500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 8-SO | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) | TO-3 |