Infineon Technologies AG Datasheets for RF and Wireless Chips
RF and wireless chips are integrated circuits (IC) that are designed specifically for radio frequency (RF), microwave, and other wireless communications or data transmission applications.
RF and Wireless Chips: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 1x1 Dual-band Wi-Fi 4 (802.11n) + Bluetooth® 5.4 combo Infineon’s AIROC™ CYW43012 an ultra-low power single-chip, combo device features 1x1 dual-band 2.4 GHz and 5 GHz Wi-Fi 4 (802.11n) and... | |
| 1x1 Dual-band Wi-Fi 5 (802.11ac) + Bluetooth® 5.0 combo Infineon’s AIROC™ CYW43455 single-chip combo device features 1x1 dual-band 2.4 GHz and 5 GHz Wi-Fi 5 (802.11ac) and Bluetooth® 5.0. The... | |
| 1x1 Dual-band Wi-Fi 5 (802.11ac) + Bluetooth® 5.4 combo Infineon’s AIROC™ CYW4373/CYW4373E/CYW 43732 single-chip combo device features 1x1 dual-band 2.4 GHz and 5 GHz Wi-Fi 5 (802.11ac) and Bluetooth® 5.4. | |
| 1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.1 combo Infineon’s AIROC™ CYW43438 single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.1 is a reliable entry-level... | |
| 1x1 single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.1 combo Infineon’s AIROC™ CYW4343W single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.1 is a reliable entry-level... | |
| 1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.2 combo Infineon’s AIROC™ CYW43364 features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n). When coupled with external MCUs from popular vendors or Linux... | |
| 1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.4 combo Infineon’s AIROC™ CYW43439 single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.4 is a reliable entry-level... | |
| 1x1 Wi-Fi 5 and Bluetooth® 5.4 Combo for Automotive Applications The AIROC™ CYW89373 single-chip device provides the highest level of integration for automotive wireless systems with integrated single-stream IEEE 802.11a/b/g/n/ac... | |
| 1x1 Wi-Fi 5 for Automotive Applications The AIROC™ CYW89273 single-chip device provides the highest level of integration for automotive wireless systems with integrated single-stream IEEE 802.11a/b/g/n/ac MAC/baseband/radio. Summary of Features... | |
| 1x1 Wi-Fi 6/6E and Bluetooth® 6.0 Combo for Automotive Applications The AIROC™ CYW89550 is a family of single-chip devices that supports single-stream, dual-band/tri-band, IEEE 802.11ax-compliant Wi-Fi 6/6E, and Bluetooth®/Bluetooth ® | |
| 1x1 Wi-Fi 6/6E for Automotive Applications The AIROC™ CYW89510 is a family of single-chip devices that supports single-stream, dual-band/tri-band, IEEE 802.11ax-compliant Wi-Fi 6/6E. Summary of Features Tri-band operation (2.4GHz, 5GHz,... | |
| 2x2 + 2x2 RSDB Wi-Fi 6/6E and Bluetooth® 6.0 Combo for Automotive Applications The AIROC™ CYW89570XR is a family of devices that supports 2x2 + 2x2 RSDB, dual-band/tri-band, IEEE 802.11ax-compliant... | |
| 2x2 + 2x2 SDB Wi-Fi 6/6E and Bluetooth® 6.0 Combo for Automotive Applications The AIROC™ CYW89570VR is a family of devices that supports 2x2 + 2x2 SDB, dual-band/tri-band, IEEE 802.11ax-compliant... | |
| 2x2 Dual-band Wi-Fi 5 (802.11ac) + Bluetooth® 4.1 combo Infineon’s AIROC™ CYW4354 single-chip combo device features 2x2 dual-band 2.4 GHz and 5 GHz Wi-Fi 5 (802.11ac) and Bluetooth® 4.1. In... | |
| 2x2 Dual-band Wi-Fi 5 (802.11ac) + Bluetooth® 5.0 combo Infineon’s AIROC™ CYW4356 single-chip combo device features 2x2 dual-band 2.4 GHz and 5 GHz Wi-Fi 5 (802.11ac) and Bluetooth® 5.1. In... | |
| 2x2 Dual-band Wi-Fi 5 (802.11ac) + Bluetooth® 5.4 combo Infineon’s AIROC™CYW54591/ 54590 single-chip combo device features 2x2 dual-band 2.4 GHz and 5 GHz Wi-Fi 5 (802.11ac) and Bluetooth® 5.4. In... | |
| 2x2 Wi-Fi 6/6E and Bluetooth® 6.0 Combo for Automotive Applications The AIROC™ CYW89570 family of single-chip devices supports 2x2 MIMO, dual-band/tri-band, IEEE 802.11ax-compliant Wi-Fi 6/6E, and Bluetooth®/Bluetooth ® Low Energy... | |
| AIROC™ CYW20706 Bluetooth® & Bluetooth® LE system on chip The AIROC™ CYW20706 Bluetooth® & Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using... | |
| AIROC™ CYW20719 Bluetooth® and Bluetooth® LE System on Chip The CYW20719 is a Bluetooth® 5.1-compliant, stand-alone baseband processor with an integrated 2.4 GHz transceiver with Bluetooth® LE, EDR and BR. | |
| AIROC™ CYW20736 Bluetooth® LE system on chip The Infineon CYW20736 is an advanced Bluetooth® Low Energy SoC that supports a wireless charging profile. The CYW20736 is designed to support the... | |
| AIROC™ CYW20819 Bluetooth® & Bluetooth® LE system on chip The AIROC™ CYW20819 Bluetooth® & Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using... | |
| AIROC™ CYW20820 Bluetooth® & Bluetooth® LE system on chip The AIROC™ CYW20820 Bluetooth® & Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using... | |
| AIROC™ CYW20835 Bluetooth® LE System on Chip The AIROC™ CYW20835 Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using the industry's advanced 40... | |
| Applications 48 V intermediate bus converter (IBC) General purpose motor drive - variating frequency and voltage Solutions for inductive wireless charging above 50 W Designers who used this product also... | |
| Applications Adapters and chargers Consumer electronics Mobile devices and smartphones Refrigerators and freezers AIROC™ CYW20721 Bluetooth® and Bluetooth® LE System on Chip The CYW20721 is a Bluetooth® 5.1-compliant, stand-alone baseband... | |
| Applications Automotive body control module (BCM) Infineon’s AIROC™ CYBLE-212006-01 is a fully certified Bluetooth® LE embedded module based on a proven hardware design and Infineon’s PSOC™ 4-BLE. This module includes... | |
| Applications Consumer electronics | |
| Applications General purpose motor drive - variating frequency and voltage | |
| Applications Home appliances Security Camera and Video Doorbell | |
| Applications Solutions for inductive wireless charging above 50 W Infineon’s AIROC™ CYBLE-333073-02 is a fully certified Bluetooth® LE module based on Infineon’s CYW20835. This embedded module includes a royalty-free Bluetooth® | |
| Bluetooth® LE 5.4 MCU with ARM Cortex M3 dedicated for automotive applications The AIROC™ CYW89072 is an automotive grade Bluetooth® 5.2 compliant MCU. This device features a powerful Cortex®-M3... | |
| Bluetooth® LE 5.4 MCU with Industry’s best range, Dual ARM Cortex M33 dedicated for applications and CAN FD Summary of Features Highly integrated Bluetooth® LE 5.4 MCU 96 MHz ARM... | |
| Bluetooth® LE 5.4 MCU with industry’s best range, Dual ARM Cortex M33s qualified for automotive and industrial applications and CAN FD/LIN The AIROC™ CYW89829 Bluetooth® LE MCU is Infineon’s latest... | |
| Bluetooth® LE 5.4 Module with Industry’s best range, ARM® Cortex® -M33 dedicated for applications and CAN FD The CYW20829B0-P4EPI100 is a fully integrated Bluetooth® LE wireless module. The CYW20829B0-P4EPI100 includes... | |
| Bluetooth® LE 5.4 Module with Industry’s best range, ARM® Cortex® -M33 dedicated for applications and CAN FD The CYW20829B0-P4TAI100 is a fully integrated Bluetooth® LE wireless module. The CYW20829B0-P4TAI100 includes... | |
| Dual-Mode Bluetooth and Bluetooth LE 6.0 for Automotive Applications with LE-Audio The AIROC™ CYW89310 is a family of single-chip devices that supports Bluetooth®/Bluetooth ® Low Energy 6.0 with LE-Audio. Summary... | |
| Home // Products // Wireless Connectivity // AIROC™ Bluetooth® & Multiprotocol // AIROC™ Bluetooth® Modules // CYBLE-012011-00 | |
| Home // Products // Wireless Connectivity // AIROC™ Bluetooth® & Multiprotocol // AIROC™ Bluetooth® Modules // CYBLE-212020-01 | |
| Home // Products // Wireless Connectivity // AIROC™ Bluetooth® & Multiprotocol // AIROC™ Bluetooth® Modules // CYBLE-224116-01 | |
| Home // Products // Wireless Connectivity // AIROC™ Bluetooth® & Multiprotocol // AIROC™ Bluetooth® Modules // CYBT-413061-02 | |
| Home // Products // Wireless Connectivity // AIROC™ Bluetooth® & Multiprotocol // AIROC™ Bluetooth® Modules // CYBT-423060-02 | |
| Home // Products // Wireless Connectivity // AIROC™ Bluetooth® & Multiprotocol // AIROC™ Bluetooth® Modules // CYBT-483062-02 | |
| Infineon’s AIROC™ CYBLE-014008-00 is a fully certified Bluetooth® LE embedded module based on a proven hardware design and Infineon’s PSOC™ 4-BLE. This module includes a royalty-free Bluetooth® stack compatible with... | |
| Infineon’s AIROC™ CYBLE-022001-00 is a fully certified Bluetooth® LE embedded module based on a proven hardware design and Infineon’s PSoC™ 4 MCU with AIROC™ Bluetooth® LE. This module includes... | |
| Infineon’s AIROC™ CYBLE-202007-01 is a fully certified Bluetooth® LE embedded module based on a proven hardware design and Infineon’s PSOC™ 4-BLE. This module includes a royalty-free Bluetooth® stack compatible with... | |
| Infineon’s AIROC™ CYBLE-202013-11 is a fully certified Bluetooth® LE embedded module based on a proven hardware design and Infineon’s PSOC™ 4-BLE. This module includes a royalty-free Bluetooth® stack compatible with... | |
| Infineon’s AIROC™ CYBLE-214015-01 is a fully certified Bluetooth® LE embedded module based on a proven hardware design and Infineon’s PSOC™ 4-BLE. This module includes a royalty-free Bluetooth® stack compatible with... | |
| Infineon’s AIROC™ CYBLE-333074-02 is a fully certified Bluetooth® LE module based on Infineon’s CYW20835. This embedded module includes a royalty-free Bluetooth® stack and is available in 13.31 x 21.89 x... | |
| Infineon’s AIROC™ CYBLE-343072-02 is a fully certified Bluetooth® LE module based on Infineon’s CYW20835. This embedded module includes a royalty-free Bluetooth® stack compatible with Bluetooth® 5.2 and is available in... | |
| Infineon’s AIROC™ CYBT-213043-02 is a fully certified Bluetooth® and Bluetooth® LE module based on Infineon’s CYW20819. This embedded module is available in 12 x 16.61 x 1.70 mm SMT form-factor. | |
| Infineon’s AIROC™ CYBT-223058-02 is a fully certified Bluetooth® and Bluetooth® LE module based on Infineon’s CYW20819. This embedded module is available in 11x11x1.7mm SMT form-factor. Infineon’s AIROC™ CYBT-223058-02 module is... | |
| Infineon’s AIROC™ CYBT-253059-02 is a fully certified Bluetooth® and Bluetooth® LE module based on Infineon’s CYW20820. This embedded module is available as a 35-ball package in 11x11x1.7mm SMT form-factor. Infineon’s... | |
| Infineon’s AIROC™ CYBT-263064-02 is a fully certified Bluetooth® and Bluetooth® LE module based on Infineon’s CYW20819. This embedded module is available in 12.5 x 19 x 1.95 mm SMT form-factor. | |
| Infineon’s AIROC™ CYBT-263065-02 is a fully certified Bluetooth® and Bluetooth® LE module based on Infineon’s CYW20819. This embedded module is available in 12.5 x 19 x 1.95 mm SMT form-factor. | |
| Infineon’s AIROC™ CYBT-273063-02 is a fully certified Bluetooth® and Bluetooth® LE module based on Infineon’s CYW20819. This embedded module is available in 12.5 x 19 x 1.95 mm SMT form-factor. | |
| Infineon’s AIROC™ CYBT-333032-02 is a fully certified Bluetooth® Smart Ready wireless embedded module based on a proven hardware design and Infineon’s AIROC™ CYW20706 silicon device. This module includes a royalty-free... | |
| Infineon’s AIROC™ CYBT-343026-01 is a fully certified Bluetooth® Smart Ready wireless embedded module based on a proven hardware design and Infineon’s AIROC™ CYW20706 silicon device. This module includes a royalty-free... | |
| Infineon’s AIROC™ CYBT-343151-02 is a fully certified Bluetooth® Smart Ready wireless embedded module based on a proven hardware design and Infineon’s AIROC™ CYW20706 silicon device. This module is ideal for... | |
| Infineon’s AIROC™ CYBT-353027-02 is a fully certified Bluetooth® Smart Ready wireless embedded module based on a proven hardware design and Infineon’s AIROC™ CYW20706 silicon device. This module is ideal for... | |
| Infineon’s AIROC™ CYBT-413055-02 is a fully certified dual mode Bluetooth® BR/EDR and Bluetooth® Low Energy wireless embedded module based on a proven hardware design and Infineon’s AIROC™ CYW20719 silicon device. | |
| RSDB Wi-Fi 5 and Bluetooth® 5.3 Combo for Automotive Applications The AIROC™ CYW89459 single-chip device provides the highest level of integration for automotive wireless systems with integrated IEEE 802.11a/b/g/n/ac MAC/baseband/radio... | |
| The CYW20822–P4EPI040 module offers seamless integration, enhanced performance with Bluetooth® Low-Energy Long-Range (LE-LR) support, and exceptional reliability for a wide range of applications. With the right combination of low power... | |
| The CYW20822–P4TAI040 module offers seamless integration, enhanced performance with Bluetooth® Low-Energy Long-Range (LE-LR) support, and exceptional reliability for a wide range of applications. With the right combination of low power... | |
| Ultra-low Power 1x1 Dual-band Wi-Fi 5 (802.11ac) + Bluetooth® 5.4 combo Infineon’s AIROC™ CYW43022 an ultra-low power single-chip, combo device features 1x1 dual-band 2.4 GHz and 5 GHz Wi-Fi 5... | |
| Wi-Fi 4 (802.11n) dual-band Wi-Fi SoC with embedded application processor Infineon’s AIROC™ CYW43907 is a Wi-Fi 4 (802.11n) dual-band Wi-Fi SoC with embedded 320 MHz Arm® Cortex®-R4 application processor and... | |
| Wi-Fi 5 (802.11ac) dual-band Wi-Fi SoC with embedded application processor Infineon’s AIROC™ CYW54907 is an 802.11ac dual-band Wi-Fi SoC with embedded 320 MHz Arm® Cortex®-R4 application processor and 2 MB... | |
| Wi-Fi 6 / 6E Tri-Band Wi-Fi and Bluetooth® / Bluetooth® Low-Energy 5.4 Combo IC The high-performance, versatile AIROC™ CYW55513 tri-band Wi-Fi 6E and Bluetooth® 5.4 single-chip combo surpasses Wi-Fi- 6/6E... | |
| Wi-Fi 6 1x1 Dual-Band Low Power solution The AIROC™ CYW55532 is a single stream dual-band (2.4/5 GHz) Wi-Fi 6 solution. CYW55532 supports easy onboarding, extended range, network robustness, Matter over... | |
| Wi-Fi 6 1x1 Dual-Band Wi-Fi and Bluetooth® Low-Energy 5.4 Connected MCU The AIROCTM CYW55912 is an ultra-low power single-chip connected MCU that supports 1x1 2.4+5GHz Wi-Fi 6, Bluetooth® Low... | |
| Wi-Fi 6 1x1 Single-Band Low Power solution The AIROC™ CYW55531 is a single stream single-band (2.4 GHz) Wi-Fi 6 solution. CYW55531 supports easy onboarding, extended range, network robustness, Matter over... | |
| Wi-Fi 6 dual-band 2x2 Wi-Fi and Bluetooth® 5.3 SoC The AIROC™ CYW55572 is part of the Wi-Fi 6 and Bluetooth® 5.3 SoC family. The highly integrated solution supports Wi-Fi 6... | |
| Wi-Fi 6 Dual-Band Wi-Fi and Bluetooth® / Bluetooth® Low-Energy 5.4 Combo IC The high-performance, low-power AIROC™ CYW55512 dual-band Wi-Fi 6 and Bluetooth® 5.4 single-chip combo delivers secure, reliable connectivity that... | |
| Wi-Fi 6 Single-Band Wi-Fi and Bluetooth® / Bluetooth® Low Energy 5.4 Combo IC The AIROC™ CYW55511 is a low-power, high-performance 1x1 single-band (2.4GHz) Wi-Fi 6 and Bluetooth® 5.4 single-chip combo... | |
| Wi-Fi 6 Single-Band Wi-Fi and Bluetooth® Low-Energy 5.4 Connected MCU The AIROCTM CYW55911 is an ultra-low power single-chip connected MCU that supports 1x1 2.4GHz Wi-Fi 6, Bluetooth® Low Energy... | |
| Wi-Fi 6/6E tri-band 2x2 Wi-Fi and Bluetooth® 5.3 SoC The AIROC™ CYW55573 is part of Infineon’s Wi-Fi 6/6E and Bluetooth® 5.3 SoC family. The solution supports Wi-Fi 6/6E features, is... | |
| Wi-Fi 6E 1x1 Tri-Band Low Power solution The AIROC™ CYW55533 is a single stream tri-band (2.4/5/6 GHz) Wi-Fi 6E solution. CYW55533 supports easy onboarding, extended range, network robustness, Matter over... | |
| Wi-Fi 6E 1x1 Tri-Band Wi-Fi and Bluetooth® Low-Energy 5.4 Connected MCU The AIROCTM CYW55913 is an ultra-low power single-chip connected MCU that supports 1x1 2.4+5+6GHz Wi-Fi 6E, Bluetooth® Low... | |
| Wi-Fi 6E tri-band Wi-Fi and Bluetooth® 5.3 SoC The highly-integrated, robust AIROC™ CYW55571 is part of the Wi-Fi 6/6E and Bluetooth® 5.3 SoC family. The powerful solution supports Wi-Fi 6/6E... |
| Next >> |