Infineon Technologies AG 12V 6.3A 3A MOSFET Transistor IRF7338PBF

Description
MOSFET N/P-CH 12V 6.3A/3A 8SO Product overview: IRF7338PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.3A, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6.3A, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7338PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 12V 6.3A/3A 8SO Product overview: IRF7338PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.3A, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6.3A, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7338PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 6.3A 3A MOSFET Transistor - 289-IRF7338PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 6.3A 3A MOSFET Transistor
289-IRF7338PBF
12V 6.3A 3A MOSFET Transistor 289-IRF7338PBF
MOSFET N/P-CH 12V 6.3A/3A 8SO Product overview: IRF7338PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.3A, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6.3A, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7338PBF can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 12V 6.3A/3A 8SO Product overview: IRF7338PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.3A, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6.3A, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7338PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - IRF7338PBF-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7338PBF-ND
FET, MOSFET Arrays IRF7338PBF-ND
Mosfet Array N and P-Channel 12V 6.3A, 3A 2W Surface Mount 8-SO

Mosfet Array N and P-Channel 12V 6.3A, 3A 2W Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7338PBF - 127039-IRF7338PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7338PBF
127039-IRF7338PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7338PBF 127039-IRF7338PBF
Manufacturer: Infineon Technologies Win Source Part Number: 127039-IRF7338PBF Packaging: Tube/Rail Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 6.3A, 3A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 8.6nC @ 4.5V Max Input Capacitance: 640pF @ 9V Maximum Rds On at Id,Vgs: 34 mOhm @ 6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 127039-IRF7338PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 6.3A, 3A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 8.6nC @ 4.5V
Max Input Capacitance: 640pF @ 9V
Maximum Rds On at Id,Vgs: 34 mOhm @ 6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7338PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7338PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7338PBF
MOSFET N/P-CH 12V 6.3A/3A 8SO

MOSFET N/P-CH 12V 6.3A/3A 8SO

Supplier's Site
MOSFET N/P-CH 12V 6.3A/3A 8-SOIC - 376-IRF7338PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 12V 6.3A/3A 8-SOIC
376-IRF7338PBF
MOSFET N/P-CH 12V 6.3A/3A 8-SOIC 376-IRF7338PBF
MOSFET N/P-CH 12V 6.3A/3A 8-SOIC

MOSFET N/P-CH 12V 6.3A/3A 8-SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-IRF7338PBF IRF7338PBF-ND 127039-IRF7338PBF IRF7338PBF 376-IRF7338PBF
Product Name 12V 6.3A 3A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7338PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N/P-CH 12V 6.3A/3A 8-SOIC
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB15N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers