Infineon Technologies AG 30V 8.5A MOSFET Transistor IRF7403PBF

Description
MOSFET N-CH 30V 8.5A 8SO Product overview: IRF7403PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7403PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 8.5A 8SO Product overview: IRF7403PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7403PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 8.5A MOSFET Transistor - 278-IRF7403PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 8.5A MOSFET Transistor
278-IRF7403PBF
30V 8.5A MOSFET Transistor 278-IRF7403PBF
MOSFET N-CH 30V 8.5A 8SO Product overview: IRF7403PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7403PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 8.5A 8SO Product overview: IRF7403PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7403PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7403PBF - 1046629-IRF7403PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7403PBF
1046629-IRF7403PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7403PBF 1046629-IRF7403PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046629-IRF7403PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8.5A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 57nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 22 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046629-IRF7403PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 57nC @ 10V
Max Input Capacitance: 1200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 22 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRF7403PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7403PBF-ND
Single FETs, MOSFETs IRF7403PBF-ND
N-Channel 30V 8.5A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 30V 8.5A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7403PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7403PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7403PBF
MOSFET N-CH 30V 8.5A 8SO

MOSFET N-CH 30V 8.5A 8SO

Supplier's Site
MOSFET N-CH 30V 8.5A 8-SOIC - 376-IRF7403PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 8.5A 8-SOIC
376-IRF7403PBF
MOSFET N-CH 30V 8.5A 8-SOIC 376-IRF7403PBF
MOSFET N-CH 30V 8.5A 8-SOIC

MOSFET N-CH 30V 8.5A 8-SOIC

Supplier's Site
Transistor - 17418075 - Radwell International
Willingboro, NJ, United States
Transistor
17418075
Transistor 17418075
N CHANNEL MOSFET, 30V, 8.5A, SOIC; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:8.5A; DRAIN SOURCE VOLTAGE VDS:30V; ON RESISTANCE RDS(ON. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 30V, 8.5A, SOIC; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:8.5A; DRAIN SOURCE VOLTAGE VDS:30V; ON RESISTANCE RDS(ON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF7403PBF 1046629-IRF7403PBF IRF7403PBF-ND IRF7403PBF 376-IRF7403PBF 17418075
Product Name 30V 8.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7403PBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 8.5A 8-SOIC Transistor
PD 2500 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width)
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Polarity N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AUIRF2804LRL306 - Rochester Electronics
Specs
Package Type TO-262-4
Packing Method Tube; Tube
View Details
2 suppliers