Infineon Technologies AG 25V 29A MOSFET Transistor IRF6714MTR1PBF

Description
MOSFET N-CH 25V 29A DIRECTFET Product overview: IRF6714MTR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6714MTR1PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 25V 29A DIRECTFET Product overview: IRF6714MTR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6714MTR1PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 29A MOSFET Transistor
278-IRF6714MTR1PBF
25V 29A MOSFET Transistor 278-IRF6714MTR1PBF
MOSFET N-CH 25V 29A DIRECTFET Product overview: IRF6714MTR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6714MTR1PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 29A DIRECTFET Product overview: IRF6714MTR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6714MTR1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF6714MTR1PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6714MTR1PBFTR-ND
Single FETs, MOSFETs IRF6714MTR1PBFTR-ND
N-Channel 25V 29A (Ta), 166A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX

N-Channel 25V 29A (Ta), 166A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX

Buy Now Datasheet
FETs - Single - IRF6714MTR1PBF - 731445-IRF6714MTR1PBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF6714MTR1PBF
731445-IRF6714MTR1PBF
FETs - Single - IRF6714MTR1PBF 731445-IRF6714MTR1PBF
Manufacturer: Infineon Technologies Win Source Part Number: 731445-IRF6714MTR1PB F Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: DIRECTFET MX Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: DirectFET Isometric MX Power Dissipation (Maximum): 2.8W, 89W Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 25V Id - Continuous Drain Current: 29A, 166A Rds On (Maximum) at Id, Vgs: 2.1mOhm at 29A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.4V at 100μA Gate Charge (Qg) (Maximum) at Vgs: 44nC at 4.5V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 3890pF at 13V

Manufacturer: Infineon Technologies
Win Source Part Number: 731445-IRF6714MTR1PBF
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: DIRECTFET MX
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: DirectFET Isometric MX
Power Dissipation (Maximum): 2.8W, 89W
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 25V
Id - Continuous Drain Current: 29A, 166A
Rds On (Maximum) at Id, Vgs: 2.1mOhm at 29A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.4V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 44nC at 4.5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 3890pF at 13V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6714MTR1PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6714MTR1PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6714MTR1PBF
MOSFET N-CH 25V 29A DIRECTFET

MOSFET N-CH 25V 29A DIRECTFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF6714MTR1PBF IRF6714MTR1PBFTR-ND 731445-IRF6714MTR1PBF IRF6714MTR1PBF
Product Name 25V 29A MOSFET Transistor Single FETs, MOSFETs FETs - Single - IRF6714MTR1PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2800 milliwatts 2800 to 89000 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Tape & Reel (TR) DirectFET™ Isometric MX SOT3 DirectFETTM Isometric MX
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF4104S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers