Manufacturer: Infineon Technologies
Win Source Part Number: 069332-IRF6714MTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET MX
Dimension: DirectFET Isometric MX
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 29A (Ta), 166A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 100μA
Max Gate Charge: 44nC @ 4.5V
Max Input Capacitance: 3890pF @ 13V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.1 mOhm @ 29A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
12V-300V N-Channel Power MOSFET
12V-300V N-Channel Power MOSFET
MOSFET, 25V, 29A, DIRECTFET MX; Transistor Polarity:N Channel; Continuous Drain Current Id:29mA; Drain Source Voltage Vds:25V; On Resistance Rds(on):1.6mohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; No. of Pins:5 ;RoHS Compliant: Yes Product overview: IRF6714MTRPBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 29A, 29mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 29A, 29mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6714MTRPBF can be used for catalog matching and distributor lookup.
N-Channel 25V 29A (Ta), 166A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX
MOSFET N-CH 25V 29A DIRECTFET
MOSFET 25V 1 N-CH HEXFET 2.1mOhms 29nC
MOSFET N-CH 25V 29A DIRECTFET
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 069332-IRF6714MTRPBF | IRF6714MTRPBF | 278-IRF6714MTRPBF | IRF6714MTRPBF-ND | IRF6714MTRPBF | IRF6714MTRPBF | 376-IRF6714MTRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6714MTRPBF | N-Channel 25V 29A 29mA MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | MOSFET N-CH 25V 29A DIRECTFET | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||||
| V(BR)DSS | 25 volts | 25 volts | |||||
| PD | 2800 to 89000 milliwatts | 89000 milliwatts | |||||
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||||
| Package Type | SOT3; DIRECTFET MX | WDSON5 | DirectFET™ Isometric MX | DirectFETTM Isometric MX |