Infineon Technologies AG 30V 10A MOSFET Transistor IRF7416PBF

Description
MOSFET P-CH 30V 10A 8SO Product overview: IRF7416PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7416PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 10A 8SO Product overview: IRF7416PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7416PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 10A MOSFET Transistor - 278-IRF7416PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 10A MOSFET Transistor
278-IRF7416PBF
30V 10A MOSFET Transistor 278-IRF7416PBF
MOSFET P-CH 30V 10A 8SO Product overview: IRF7416PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7416PBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 10A 8SO Product overview: IRF7416PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7416PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7416PBF - 205317-IRF7416PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7416PBF
205317-IRF7416PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7416PBF 205317-IRF7416PBF
Manufacturer: Infineon Technologies Win Source Part Number: 205317-IRF7416PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 92nC @ 10V Max Input Capacitance: 1700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 5.6A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 205317-IRF7416PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 92nC @ 10V
Max Input Capacitance: 1700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 5.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRF7416PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7416PBF-ND
Single FETs, MOSFETs IRF7416PBF-ND
P-Channel 30V 10A (Ta) 2.5W (Ta) Surface Mount 8-SO

P-Channel 30V 10A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7416PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7416PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7416PBF
MOSFET P-CH 30V 10A 8SO

MOSFET P-CH 30V 10A 8SO

Supplier's Site
Single FETs, MOSFETs - IRF7416PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF7416PBF
Single FETs, MOSFETs IRF7416PBF
MOSFET P-CH 30V 10A 8SO

MOSFET P-CH 30V 10A 8SO

Supplier's Site Datasheet
MOSFET, Power;P-Ch;VDSS -30V;RDS(ON) 0.02Ohm;ID -10A;SO-8;PD 2.5W;VGS +/-20V;-55 - 70017278 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -30V;RDS(ON) 0.02Ohm;ID -10A;SO-8;PD 2.5W;VGS +/-20V;-55
70017278
MOSFET, Power;P-Ch;VDSS -30V;RDS(ON) 0.02Ohm;ID -10A;SO-8;PD 2.5W;VGS +/-20V;-55 70017278
MOSFET, Power;P-Ch;VDSS -30V;RDS(ON) 0.02Ohm;ID -10A;SO-8;PD 2.5W;VGS +/-20V;-55

MOSFET, Power;P-Ch;VDSS -30V;RDS(ON) 0.02Ohm;ID -10A;SO-8;PD 2.5W;VGS +/-20V;-55

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF7416PBF 205317-IRF7416PBF IRF7416PBF-ND IRF7416PBF IRF7416PBF 70017278
Product Name 30V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7416PBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET, Power;P-Ch;VDSS -30V;RDS(ON) 0.02Ohm;ID -10A;SO-8;PD 2.5W;VGS +/-20V;-55
PD 2500 milliwatts 2500 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width) SO-8
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Automotive MOSFET - AUIRF7669L2TR - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 3 to 5 volts
View Details
7 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details