Infineon Technologies AG Single FETs, MOSFETs IRF640NLPBF

Description
N-Channel 200V 18A (Tc) 150W (Tc) Through Hole TO-262
Request a Quote Datasheet
Description
N-Channel 200V 18A (Tc) 150W (Tc) Through Hole TO-262
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF640NLPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF640NLPBF-ND
Single FETs, MOSFETs IRF640NLPBF-ND
N-Channel 200V 18A (Tc) 150W (Tc) Through Hole TO-262

N-Channel 200V 18A (Tc) 150W (Tc) Through Hole TO-262

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF640NLPBF - 069304-IRF640NLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF640NLPBF
069304-IRF640NLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF640NLPBF 069304-IRF640NLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069304-IRF640NLPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Family Name: IRF640 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 67nC @ 10V Max Input Capacitance: 1160pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 150 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): SiHF640L; SiHF640L-E3; IRF640LPBF; IRF640L; Introduction Date: January 08, 2004 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069304-IRF640NLPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Family Name: IRF640
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 67nC @ 10V
Max Input Capacitance: 1160pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 150 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): SiHF640L; SiHF640L-E3; IRF640LPBF; IRF640L;
Introduction Date: January 08, 2004
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
200V 18A MOSFET Transistor
278-IRF640NLPBF
200V 18A MOSFET Transistor 278-IRF640NLPBF
MOSFET N-CH 200V 18A TO262 Product overview: IRF640NLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF640NLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 18A TO262 Product overview: IRF640NLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF640NLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF640NLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF640NLPBF
Single FETs, MOSFETs IRF640NLPBF
IRF640 - 12V-300V N-CHANNEL POWE

IRF640 - 12V-300V N-CHANNEL POWE

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF640NLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF640NLPBF
Single FETs, MOSFETs IRF640NLPBF
MOSFET N-CH 200V 18A TO262

MOSFET N-CH 200V 18A TO262

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 200V 18A 150mOhm 44.7nC

MOSFET MOSFT 200V 18A 150mOhm 44.7nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF640NLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF640NLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF640NLPBF
MOSFET N-CH 200V 18A TO262

MOSFET N-CH 200V 18A TO262

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF640NLPBF
Triode/MOS Tube/Transistor >> MOSFETs IRF640NLPBF
200V 18A 150mΩ@11A,10V 150W 4V@250uA null TO-262-3 MOSFETs ROHS

200V 18A 150mΩ@11A,10V 150W 4V@250uA null TO-262-3 MOSFETs ROHS

Supplier's Site Datasheet
N Channel Mosfet, 200V, 18A, To-262; Channel Type Infineon - 63J7350 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 18A, To-262; Channel Type Infineon
63J7350
N Channel Mosfet, 200V, 18A, To-262; Channel Type Infineon 63J7350
N CHANNEL MOSFET, 200V, 18A, TO-262; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 18A, TO-262; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF640NLPBF-ND 069304-IRF640NLPBF 278-IRF640NLPBF IRF640NLPBF IRF640NLPBF IRF640NLPBF IRF640NLPBF 63J7350
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF640NLPBF 200V 18A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs N Channel Mosfet, 200V, 18A, To-262; Channel Type Infineon
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; TO-262 Tube TO-262-3 Long Leads, I²Pak, TO-262AA TO-262-3 Long Leads, I2PAK, TO-262AA TO-3
V(BR)DSS 200 volts 200 volts 200 volts
PD 150000 milliwatts 150 milliwatts 150000 milliwatts 150000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Single FETs, MOSFETs - 64-4051-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers