Infineon Technologies AG Single FETs, MOSFETs IRF6626TRPBF

Description
N-Channel 30V 16A (Ta), 72A (Tc) 2.2W (Ta), 42W (Tc) Surface Mount DIRECTFET™ ST
Request a Quote Datasheet
Description
N-Channel 30V 16A (Ta), 72A (Tc) 2.2W (Ta), 42W (Tc) Surface Mount DIRECTFET™ ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF6626TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6626TRPBFTR-ND
Single FETs, MOSFETs IRF6626TRPBFTR-ND
N-Channel 30V 16A (Ta), 72A (Tc) 2.2W (Ta), 42W (Tc) Surface Mount DIRECTFET™ ST

N-Channel 30V 16A (Ta), 72A (Tc) 2.2W (Ta), 42W (Tc) Surface Mount DIRECTFET™ ST

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6626TRPBF - 777019-IRF6626TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6626TRPBF
777019-IRF6626TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6626TRPBF 777019-IRF6626TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 777019-IRF6626TRPBF Series: HEXFET Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: DirectFET Isometric ST Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 16A (Ta), 72A (Tc) Part Status: Obsolete(EOL) Family Name: IRF6626 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: DIRECTFET ST Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.35V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 29nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 2380pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.2W (Ta), 42W (Tc) Rds On (Maximum) @ Id, Vgs: 5.4 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): IRF6626PBF; IRF6626TR1PBF; Introduction Date: May 29, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 777019-IRF6626TRPBF
Series: HEXFET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: DirectFET Isometric ST
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 16A (Ta), 72A (Tc)
Part Status: Obsolete(EOL)
Family Name: IRF6626
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: DIRECTFET ST
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.35V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 29nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 2380pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.2W (Ta), 42W (Tc)
Rds On (Maximum) @ Id, Vgs: 5.4 mOhm @ 16A, 10V
Alternative Parts (Cross-Reference): IRF6626PBF; IRF6626TR1PBF;
Introduction Date: May 29, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6626TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6626TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6626TRPBF
MOSFET N-CH 30V 16A DIRECTFET

MOSFET N-CH 30V 16A DIRECTFET

Supplier's Site
Single FETs, MOSFETs - IRF6626TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF6626TRPBF
Single FETs, MOSFETs IRF6626TRPBF
MOSFET N-CH 30V 16A DIRECTFET

MOSFET N-CH 30V 16A DIRECTFET

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF6626TRPBFTR-ND 777019-IRF6626TRPBF IRF6626TRPBF IRF6626TRPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6626TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type DirectFET™ Isometric ST SOT3 DirectFETTM Isometric ST DirectFET™ Isometric ST
PD 2200 to 42000 milliwatts 2200 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data