MOSFET N CH 25V 19A DIRECTFET Product overview: IRF6811STRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6811STRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 017482-IRF6811STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 32W (Tc)
Family Name: IRF6811S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET SQ
Dimension: DirectFET Isometric SQ
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 19A (Ta), 74A (Tc)
Gate-Source Threshold Voltage: 2.1V @ 35μA
Max Gate Charge: 17nC @ 4.5V
Max Input Capacitance: 1590pF @ 13V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 3.7 mOhm @ 19A, 10V
Alternative Parts (Cross-Reference): IRF6811SPbF; IRF6811STR1PBF;
Introduction Date: January 28, 2011
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
N-Channel 25V 19A (Ta), 74A (Tc) 2.1W (Ta), 32W (Tc) Surface Mount DIRECTFET™ SQ
MOSFET 25V 1 N-CH HEXFET 3.7mOhms 11nC
MOSFET N CH 25V 19A DIRECTFET
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRF6811STRPBF | 017482-IRF6811STRPBF | IRF6811STRPBFTR-ND | IRF6811STRPBF | IRF6811STRPBF |
| Product Name | 25V 19A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6811STRPBF | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 25 volts | 25 volts | |||
| PD | 32 milliwatts | 2100 to 32000 milliwatts |