Infineon Technologies AG FET, MOSFET Arrays IRF7389TR

Description
Mosfet Array N and P-Channel 30V 2.5W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 2.5W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRF7389TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7389TR-ND
FET, MOSFET Arrays IRF7389TR-ND
Mosfet Array N and P-Channel 30V 2.5W Surface Mount 8-SO

Mosfet Array N and P-Channel 30V 2.5W Surface Mount 8-SO

Buy Now Datasheet
30V MOSFET Transistor - 289-IRF7389TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V MOSFET Transistor
289-IRF7389TR
30V MOSFET Transistor 289-IRF7389TR
MOSFET N/P-CH 30V 8SO Product overview: IRF7389TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7389TR can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 8SO Product overview: IRF7389TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7389TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7389TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7389TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7389TR
MOSFET N/P-CH 30V 8SO

MOSFET N/P-CH 30V 8SO

Supplier's Site
FET, MOSFET Arrays - IRF7389TR - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRF7389TR
FET, MOSFET Arrays IRF7389TR
MOSFET N/P-CH 30V 8-SOIC

MOSFET N/P-CH 30V 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF7389TR-ND 289-IRF7389TR IRF7389TR IRF7389TR
Product Name FET, MOSFET Arrays 30V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFB8405-071 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO22
Packing Method Tube; Tube
View Details
2 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details